Badger Meter Type 1711 Severe Service Control Valve

Description
The Type 1711 Research Control Valve is designed for modulating flow or pressure control in industrial and research applications. The unit features an oversized stem and extra heavy guided innervalve for added strength and longevity. Designed High Pressure and Severe Service Applications. Suited for many applications in chemical, petroleum and other industries requiring a rugged, compact, heavy duty valve. Interchangeable Trim Sets Heavy duty union bonnet Trim characteristics: Linear, equal percent, quick open or double taper TFE chevron packing Stellite inlaid innervalves ANSI Class IV shutoff
Datasheet
Description
The Type 1711 Research Control Valve is designed for modulating flow or pressure control in industrial and research applications. The unit features an oversized stem and extra heavy guided innervalve for added strength and longevity. Designed High Pressure and Severe Service Applications. Suited for many applications in chemical, petroleum and other industries requiring a rugged, compact, heavy duty valve. Interchangeable Trim Sets Heavy duty union bonnet Trim characteristics: Linear, equal percent, quick open or double taper TFE chevron packing Stellite inlaid innervalves ANSI Class IV shutoff
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 1711 Severe Service Control Valve -  - Badger Meter
Milwaukee, WI, United States
Type 1711 Severe Service Control Valve
Type 1711 Severe Service Control Valve
The Type 1711 Research Control Valve is designed for modulating flow or pressure control in industrial and research applications. The unit features an oversized stem and extra heavy guided innervalve for added strength and longevity. Designed High Pressure and Severe Service Applications. Suited for many applications in chemical, petroleum and other industries requiring a rugged, compact, heavy duty valve. Interchangeable Trim Sets Heavy duty union bonnet Trim characteristics: Linear, equal percent, quick open or double taper TFE chevron packing Stellite inlaid innervalves ANSI Class IV shutoff

The Type 1711 Research Control Valve is designed for modulating flow or pressure control in industrial and research applications. The unit features an oversized stem and extra heavy guided innervalve for added strength and longevity.

Designed High Pressure and Severe Service Applications.


Suited for many applications in chemical, petroleum and other industries requiring a rugged, compact, heavy duty valve.

  • Interchangeable Trim Sets
  • Heavy duty union bonnet
  • Trim characteristics: Linear, equal percent, quick open or double taper
  • TFE chevron packing
  • Stellite inlaid innervalves
  • ANSI Class IV shutoff
Supplier's Site Datasheet

Technical Specifications

  Badger Meter
Product Category Industrial Valves
Product Name Type 1711 Severe Service Control Valve
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Bronze Bolted In-Line Valve - VVA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details