FLUX-GERÄTE GMBH Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Features and benefits: all wetted parts are made of stainless steel, ETFE or PTFE to be stripped for cleaning and/or sterilization with a minimum of effort no contamination of the...
Features and benefits: for filling, transferring or dispensing small amounts of acids, alkalis, deionized water, cleaning agents, photo developers sealless in the liquid section shaft in Hastelloy C impellor in...
Features and benefits: for products up to 20.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 2" Air inlet: 1/2" NPT...
Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 1 1/2" Metal pump models:...
Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 9,5 mm Connections: Suction/discharge side: female thread BSP 3" Air inlet: 3/4" NPT female...
Features and benefits: for transferreing concentrated acids and alkalis like chromic acid, nitric acid, sulphric acid and sodium hypchlorate unique barrel pump design in PVDF throughout the world: a steel...
Features and benefits: for transferring acids and alkalis like boric acid, hydrochloric acid, hydrofluoric acid (diluted), phosphoric acid, and liquid fertilizers unique barrel pump design in PP throughout the world:...
Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0...
Features and benefits: for transferring liquids in the following industries: food, cosmetics, pharmaceutical, paint and varnishes tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0...
Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for...
Features and benefits: high-pressure pump with pressure ratio 3:1 safe dry-running max. size of solids 3,2 mm Connections: Suction/discharge side: female thread BSP 1" Air inlet: 3/8" NPT female Air...
Features and benefits: particularly suitable for transferring solvents and other fluids that do not glue, nor crystallize safe dry running of the drum pump no wear on seals inner tube...
Features and benefits: powerful, extremely light and handy pump particularly suitable for emptying 1000-Litre-Container s no floor drains, minimizing leakage risks Functional view: the inner tube houses the shaft, sealed...
Features and benefits: remains of less than 0,05 l especially recommended for high-grade fluids (like e.g. used in cosmetic industry) optimum use of the liquid in barrel emptying, thus avoiding...
Features and benefits: safe dry-running max. size of solids 0,8 mm Connections: Suction side: 3/8" female Discharge side: 1/4" NPT female Air inlet: 1/4" NPT female Air outlet: 1/4" NPT...
Features and benefits: safe dry-running max. size of solids 1,6 mm Connections: Suction side: G 3/8" female Discharge side: G 3/8" female Air inlet: 1/4" NPT female Air outlet: 1/2"...
Features and benefits: safe dry-running max. size of solids 2,4 mm Connections: Suction/discharge side: 1/2" NPT female Air inlet: 1/4" NPT female Air outlet with silencer - optional: 1/4" NPT...
Features and benefits: safe dry-running max. size of solids 3,2 mm Connections: Plastic pump models: Suction/discharge side: flange 1" Metal pump models: Suction/discharge side: female thread BSP 1" Air inlet:...
Features and benefits: self-priming safe dry-running max. size of solids: 2 mm Connections: Suction/discharge side BSP 1/2" female Air inlet/outlet BSP 1/4" female The pump is available in: Pump housing:...
Features and benefits: self-priming safe dry-running max. size of solids: 3 mm Connections: Suction/discharge side BSP 1" female Air inlet/outlet G 1/4" female The pump is available in: Pump housing:...
Features and benefits: self-priming safe dry-running max. size of solids: 4 mm Connections: Suction/discharge side BSP 3/8" female Air inlet/outlet BSP 1/8" female The pump is available in: Pump housing:...
Features and benefits: self-priming safe dry-running max. size of solids: 7,5 mm Connections: Suction/discharge side BSP 1 1/2" female Air inlet/outlet G 1/2" female The pump is available in: Pump...
Features and benefits: suitable for pumping and/or mixing of almost every fluid (e.g. water-based paints) with reliable mechanical seal optimum barrel emptying due to ideal impellor design to be stripped...
Features and benefits: the safe and cost-efficient solution for transferring high value or hazardous liquids optimim barrel emptying, remains of less than 0,05 l tested and certified according to ATEX-Directive...
Features and benefits: unique barrel pump design in PP and PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the...
The small drum pump JUNIORFLUX with its fixed collector motor is available with a mechanical seal (F 310) and as a sealless version (F 314). It is especially suitable for...