FLUX-GERÄTE GMBH Barrel and Container Pump F 424

Description
Features and benefits: particularly suitable for transferring solvents and other fluids that do not glue, nor crystallize safe dry running of the drum pump no wear on seals inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of liquids being pumped. no contamination of the liquid being pumped by shaft lubricants optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4108 X Functional view: The inner tube supports the pump shaft, which is lubricated by the liquid. The level of the liquid in the inner tube always corresponds to that in the barrel or container. The drum pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Polyvinylidenfluorid e (PVDF) Immersion lengths: 700, 1000, 1200, 1500mm (other lengths on request)
Datasheet
Description
Features and benefits: particularly suitable for transferring solvents and other fluids that do not glue, nor crystallize safe dry running of the drum pump no wear on seals inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of liquids being pumped. no contamination of the liquid being pumped by shaft lubricants optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4108 X Functional view: The inner tube supports the pump shaft, which is lubricated by the liquid. The level of the liquid in the inner tube always corresponds to that in the barrel or container. The drum pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Polyvinylidenfluorid e (PVDF) Immersion lengths: 700, 1000, 1200, 1500mm (other lengths on request)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel and Container Pump - F 424 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Barrel and Container Pump
F 424
Barrel and Container Pump F 424
Features and benefits: particularly suitable for transferring solvents and other fluids that do not glue, nor crystallize safe dry running of the drum pump no wear on seals inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of liquids being pumped. no contamination of the liquid being pumped by shaft lubricants optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4108 X Functional view: The inner tube supports the pump shaft, which is lubricated by the liquid. The level of the liquid in the inner tube always corresponds to that in the barrel or container. The drum pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Polyvinylidenfluorid e (PVDF) Immersion lengths: 700, 1000, 1200, 1500mm (other lengths on request)

Features and benefits:

  • particularly suitable for transferring solvents and other fluids that do not glue, nor crystallize
  • safe dry running of the drum pump
  • no wear on seals inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of liquids being pumped.
  • no contamination of the liquid being pumped by shaft lubricants
  • optimum barrel emptying due to ideal impellor design
  • to be stripped for cleaning with a minimum of effort
  • version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4108 X

Functional view:

  • The inner tube supports the pump shaft, which is lubricated by the liquid. The level of the liquid in the inner tube always corresponds to that in the barrel or container.

The drum pump is available in:

  • stainless steel 316 L / 316 Ti (S)
  • Polypropylene (PP)
  • Polyvinylidenfluoride (PVDF)

Immersion lengths:

  • 700, 1000, 1200, 1500mm (other lengths on request)
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number F 424
Product Name Barrel and Container Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details
Fixed Displacement Hydraulic Vane Pump - HQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 3045.8 psi (1428 to 2141 m of Water)
Liquid Flow 10.296 to 29.304 GPM (39.00 to 111.00 L/min)
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details