FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump RFM 40

Description
Features and benefits: self-priming safe dry-running max. size of solids: 7,5 mm Connections: Suction/discharge side BSP 1 1/2" female Air inlet/outlet G 1/2" female The pump is available in: Pump housing: PP, PTFE Diaphragm: EPDM, FKM, NBR, PTFE Temperature range: Pump housing: PP: up to max. 60 °C PTFE: up to max. 100 °C Diaphragms, balls and seals: EPDM: up to max. 80 °C FKM: up to max. 90 °C NBR: up to max. 90 °C PTFE: up to max. 100 °C
Datasheet
Description
Features and benefits: self-priming safe dry-running max. size of solids: 7,5 mm Connections: Suction/discharge side BSP 1 1/2" female Air inlet/outlet G 1/2" female The pump is available in: Pump housing: PP, PTFE Diaphragm: EPDM, FKM, NBR, PTFE Temperature range: Pump housing: PP: up to max. 60 °C PTFE: up to max. 100 °C Diaphragms, balls and seals: EPDM: up to max. 80 °C FKM: up to max. 90 °C NBR: up to max. 90 °C PTFE: up to max. 100 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - RFM 40 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
RFM 40
Air-Operated Diaphragm Pump RFM 40
Features and benefits: self-priming safe dry-running max. size of solids: 7,5 mm Connections: Suction/discharge side BSP 1 1/2" female Air inlet/outlet G 1/2" female The pump is available in: Pump housing: PP, PTFE Diaphragm: EPDM, FKM, NBR, PTFE Temperature range: Pump housing: PP: up to max. 60 °C PTFE: up to max. 100 °C Diaphragms, balls and seals: EPDM: up to max. 80 °C FKM: up to max. 90 °C NBR: up to max. 90 °C PTFE: up to max. 100 °C

Features and benefits:

  • self-priming
  • safe dry-running
  • max. size of solids: 7,5 mm
  • Connections:
    Suction/discharge side BSP 1 1/2" female
  • Air inlet/outlet G 1/2" female

The pump is available in:

  • Pump housing: PP, PTFE
  • Diaphragm: EPDM, FKM, NBR, PTFE

Temperature range:

  • Pump housing:
    PP: up to max. 60 °C
    PTFE: up to max. 100 °C
  • Diaphragms, balls and seals:
    EPDM: up to max. 80 °C
    FKM: up to max. 90 °C
    NBR: up to max. 90 °C
    PTFE: up to max. 100 °C
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number RFM 40
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details