FLUX-GERÄTE GMBH Barrel and Container Pump F 430

Description
Features and benefits: unique barrel pump design in PP and PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube suitable for transferring almost every low viscosity fluid optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort version in stainless steel and Hastelloy C tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 – EC-Type-Examination Certificate No. PTB 00 ATEX 4110 X Functional view: the inner tube houses the shaft, sealed by a mechanical seal. Consequently the shaft does not come into contact with the liquid except for the small section between the impellor and seal The tote tank pump is available in: stainless steel 316 L / 316 Ti (S) Hastelloy C (HC) aluminium alloy (AL) Polypropylene (PP) Polyvinylidenfluorid e (PVDF) Immersion lengths: 500, 700, 1000, 1200, 1500, 1800, 2000, 2500, 3000 mm (other lengths on request)
Datasheet
Description
Features and benefits: unique barrel pump design in PP and PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube suitable for transferring almost every low viscosity fluid optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort version in stainless steel and Hastelloy C tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 – EC-Type-Examination Certificate No. PTB 00 ATEX 4110 X Functional view: the inner tube houses the shaft, sealed by a mechanical seal. Consequently the shaft does not come into contact with the liquid except for the small section between the impellor and seal The tote tank pump is available in: stainless steel 316 L / 316 Ti (S) Hastelloy C (HC) aluminium alloy (AL) Polypropylene (PP) Polyvinylidenfluorid e (PVDF) Immersion lengths: 500, 700, 1000, 1200, 1500, 1800, 2000, 2500, 3000 mm (other lengths on request)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel and Container Pump - F 430 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Barrel and Container Pump
F 430
Barrel and Container Pump F 430
Features and benefits: unique barrel pump design in PP and PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube suitable for transferring almost every low viscosity fluid optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort version in stainless steel and Hastelloy C tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 – EC-Type-Examination Certificate No. PTB 00 ATEX 4110 X Functional view: the inner tube houses the shaft, sealed by a mechanical seal. Consequently the shaft does not come into contact with the liquid except for the small section between the impellor and seal The tote tank pump is available in: stainless steel 316 L / 316 Ti (S) Hastelloy C (HC) aluminium alloy (AL) Polypropylene (PP) Polyvinylidenfluorid e (PVDF) Immersion lengths: 500, 700, 1000, 1200, 1500, 1800, 2000, 2500, 3000 mm (other lengths on request)

Features and benefits:

  • unique barrel pump design in PP and PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures
  • sealed inner tube, the liquid being pumped cannot enter the inner tube
  • suitable for transferring almost every low viscosity fluid
  • optimum barrel emptying due to ideal impellor design
  • to be stripped for cleaning with a minimum of effort
  • version in stainless steel and Hastelloy C tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 – EC-Type-Examination Certificate No. PTB 00 ATEX 4110 X

Functional view:

  • the inner tube houses the shaft, sealed by a mechanical seal. Consequently the shaft does not come into contact with the liquid except for the small section between the impellor and seal

The tote tank pump is available in:

  • stainless steel 316 L / 316 Ti (S)
  • Hastelloy C (HC)
  • aluminium alloy (AL)
  • Polypropylene (PP)
  • Polyvinylidenfluoride (PVDF)

Immersion lengths:

  • 500, 700, 1000, 1200, 1500, 1800, 2000, 2500, 3000 mm (other lengths on request)
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number F 430
Product Name Barrel and Container Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details