FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump FDM 12

Description
Features and benefits: safe dry-running max. size of solids 2,4 mm Connections: Suction/discharge side: 1/2" NPT female Air inlet: 1/4" NPT female Air outlet with silencer - optional: 1/4" NPT female versions in Acetal conductive (AC), stainless steel 316 Ti (S) and aluminium alloy (AL) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), acetal conductive (AC), stainless steel 316 Ti (S), aluminium alloy (AL) Diaphragm: CR (Neoprene), PTFE, NBR, Santoprene (PP-EPDM-Copolymer) Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C AC: up to max. 80 °C S: up to max. 100 °C AL: up to max. 100 °C Diaphragm and seals: CR: up to max. 80 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C Santoprene: up to max. 100 °C
Datasheet
Description
Features and benefits: safe dry-running max. size of solids 2,4 mm Connections: Suction/discharge side: 1/2" NPT female Air inlet: 1/4" NPT female Air outlet with silencer - optional: 1/4" NPT female versions in Acetal conductive (AC), stainless steel 316 Ti (S) and aluminium alloy (AL) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), acetal conductive (AC), stainless steel 316 Ti (S), aluminium alloy (AL) Diaphragm: CR (Neoprene), PTFE, NBR, Santoprene (PP-EPDM-Copolymer) Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C AC: up to max. 80 °C S: up to max. 100 °C AL: up to max. 100 °C Diaphragm and seals: CR: up to max. 80 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C Santoprene: up to max. 100 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - FDM 12 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
FDM 12
Air-Operated Diaphragm Pump FDM 12
Features and benefits: safe dry-running max. size of solids 2,4 mm Connections: Suction/discharge side: 1/2" NPT female Air inlet: 1/4" NPT female Air outlet with silencer - optional: 1/4" NPT female versions in Acetal conductive (AC), stainless steel 316 Ti (S) and aluminium alloy (AL) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), acetal conductive (AC), stainless steel 316 Ti (S), aluminium alloy (AL) Diaphragm: CR (Neoprene), PTFE, NBR, Santoprene (PP-EPDM-Copolymer) Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C AC: up to max. 80 °C S: up to max. 100 °C AL: up to max. 100 °C Diaphragm and seals: CR: up to max. 80 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C Santoprene: up to max. 100 °C

Features and benefits:

  • safe dry-running
  • max. size of solids 2,4 mm
  • Connections:
    Suction/discharge side: 1/2" NPT female
    Air inlet: 1/4" NPT female
    Air outlet with silencer - optional: 1/4" NPT female
  • versions in Acetal conductive (AC), stainless steel 316 Ti (S) and aluminium alloy (AL)
    are explosion-proof to Directive 94/9/EC-ATEX100

The pump is available in:

  • Pump housing: Polypropylene (PP), Polyvinylidenfluoride (PVDF),
    acetal conductive (AC), stainless steel 316 Ti (S), aluminium alloy (AL)
  • Diaphragm: CR (Neoprene), PTFE, NBR, Santoprene (PP-EPDM-Copolymer)

Temperature range:

  • Pump housing:
    PP: up to max. 65 °C
    PVDF: up to max. 90 °C
    AC: up to max. 80 °C
    S: up to max. 100 °C
    AL: up to max. 100 °C
  • Diaphragm and seals:
    CR: up to max. 80 °C
    PTFE: up to max. 100 °C
    NBR: up to max. 80 °C
    Santoprene: up to max. 100 °C
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number FDM 12
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 10.2 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 2.00 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details