FLUX-GERÄTE GMBH Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features and benefits: for products up to 20.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 2" Air inlet: 1/2" NPT... | |
| Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 1 1/2" Metal pump models:... | |
| Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 9,5 mm Connections: Suction/discharge side: female thread BSP 3" Air inlet: 3/4" NPT female... | |
| Features and benefits: high-pressure pump with pressure ratio 3:1 safe dry-running max. size of solids 3,2 mm Connections: Suction/discharge side: female thread BSP 1" Air inlet: 3/8" NPT female Air... | |
| Features and benefits: safe dry-running max. size of solids 0,8 mm Connections: Suction side: 3/8" female Discharge side: 1/4" NPT female Air inlet: 1/4" NPT female Air outlet: 1/4" NPT... | |
| Features and benefits: safe dry-running max. size of solids 1,6 mm Connections: Suction side: G 3/8" female Discharge side: G 3/8" female Air inlet: 1/4" NPT female Air outlet: 1/2"... | |
| Features and benefits: safe dry-running max. size of solids 2,4 mm Connections: Suction/discharge side: 1/2" NPT female Air inlet: 1/4" NPT female Air outlet with silencer - optional: 1/4" NPT... | |
| Features and benefits: safe dry-running max. size of solids 3,2 mm Connections: Plastic pump models: Suction/discharge side: flange 1" Metal pump models: Suction/discharge side: female thread BSP 1" Air inlet:... | |
| Features and benefits: self-priming safe dry-running max. size of solids: 2 mm Connections: Suction/discharge side BSP 1/2" female Air inlet/outlet BSP 1/4" female The pump is available in: Pump housing:... | |
| Features and benefits: self-priming safe dry-running max. size of solids: 3 mm Connections: Suction/discharge side BSP 1" female Air inlet/outlet G 1/4" female The pump is available in: Pump housing:... | |
| Features and benefits: self-priming safe dry-running max. size of solids: 4 mm Connections: Suction/discharge side BSP 3/8" female Air inlet/outlet BSP 1/8" female The pump is available in: Pump housing:... | |
| Features and benefits: self-priming safe dry-running max. size of solids: 7,5 mm Connections: Suction/discharge side BSP 1 1/2" female Air inlet/outlet G 1/2" female The pump is available in: Pump... |