FLUX-GERÄTE GMBH Pump Kit High Flammability Liquids

Description
Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 sealless in the liquid section safe dry running of the pump inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of liquids being pumped no contamination of the liquid being pumped by shaft lubricants optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 424 S-43/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to ATEX, category 2, according to Directive 94/9/EC, EC-Type-Examination Certificate No. PTB 97 ATEX 1035 robust double shell housing in aluminium, very low noise level improved ventilation system providing optimal cooling and ensuring an extended service life alternatively: Air motor Type F 416 Ex, 470 Watt at 6 bar, II 2 G cp IIC T6 explosion-proof to ATEX, category 2, according to Directive 94/9/EC, PTB-Registration-No. 02 ATEX D022 extremely light-weight and powerful motor, overload-proof easily variable speed control by adjusting either the air supply pressure or volume Accessories supplied with the pump: Earth ground wire, 2 m long Universal hose DN 21, 2 m long, complete with swaged fittings in brass on both ends Quick action tap in brass nickel-plated, seal FEP/PTFE Compression gland PP, electrically conductive
Datasheet
Description
Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 sealless in the liquid section safe dry running of the pump inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of liquids being pumped no contamination of the liquid being pumped by shaft lubricants optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 424 S-43/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to ATEX, category 2, according to Directive 94/9/EC, EC-Type-Examination Certificate No. PTB 97 ATEX 1035 robust double shell housing in aluminium, very low noise level improved ventilation system providing optimal cooling and ensuring an extended service life alternatively: Air motor Type F 416 Ex, 470 Watt at 6 bar, II 2 G cp IIC T6 explosion-proof to ATEX, category 2, according to Directive 94/9/EC, PTB-Registration-No. 02 ATEX D022 extremely light-weight and powerful motor, overload-proof easily variable speed control by adjusting either the air supply pressure or volume Accessories supplied with the pump: Earth ground wire, 2 m long Universal hose DN 21, 2 m long, complete with swaged fittings in brass on both ends Quick action tap in brass nickel-plated, seal FEP/PTFE Compression gland PP, electrically conductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 sealless in the liquid section safe dry running of the pump inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of liquids being pumped no contamination of the liquid being pumped by shaft lubricants optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 424 S-43/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to ATEX, category 2, according to Directive 94/9/EC, EC-Type-Examination Certificate No. PTB 97 ATEX 1035 robust double shell housing in aluminium, very low noise level improved ventilation system providing optimal cooling and ensuring an extended service life alternatively: Air motor Type F 416 Ex, 470 Watt at 6 bar, II 2 G cp IIC T6 explosion-proof to ATEX, category 2, according to Directive 94/9/EC, PTB-Registration-No. 02 ATEX D022 extremely light-weight and powerful motor, overload-proof easily variable speed control by adjusting either the air supply pressure or volume Accessories supplied with the pump: Earth ground wire, 2 m long Universal hose DN 21, 2 m long, complete with swaged fittings in brass on both ends Quick action tap in brass nickel-plated, seal FEP/PTFE Compression gland PP, electrically conductive

Features and benefits:

  • for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene
  • tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0
  • sealless in the liquid section
  • safe dry running of the pump
  • inner tube and helix shaped support bearings completely self-draining - thus preventing from any mixtures of liquids being pumped
  • no contamination of the liquid being pumped by shaft lubricants
  • optimum barrel emptying due to ideal impellor design
  • to be stripped for cleaning with a minimum of effort

Pump Type:

  • F 424 S-43/38 in stainless steel 316 L / 316 Ti

Immersion length:

  • 1000 and 1200 mm

Motor Type:

  • Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6
  • with power supply cable, 5 m long, and safety plug
  • explosion-proof to ATEX, category 2, according to Directive 94/9/EC, EC-Type-Examination Certificate No. PTB 97 ATEX 1035
  • robust double shell housing in aluminium, very low noise level
  • improved ventilation system providing optimal cooling and ensuring an extended service life

alternatively:

  • Air motor Type F 416 Ex, 470 Watt at 6 bar, II 2 G cp IIC T6
  • explosion-proof to ATEX, category 2, according to Directive 94/9/EC, PTB-Registration-No. 02 ATEX D022
  • extremely light-weight and powerful motor, overload-proof
  • easily variable speed control by adjusting either the air supply pressure or volume

Accessories supplied with the pump:

  • Earth ground wire, 2 m long
  • Universal hose DN 21, 2 m long, complete with swaged fittings in brass on both ends
  • Quick action tap in brass nickel-plated, seal FEP/PTFE
  • Compression gland PP, electrically conductive
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number High Flammability Liquids
Product Name Pump Kit
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details