FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump FDM 50

Description
Features and benefits: for products up to 20.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female Metal pump models: Suction/discharge side: female thread BSP 2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) and cast iron (GG) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: polypropylene (PP), polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C
Datasheet
Description
Features and benefits: for products up to 20.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female Metal pump models: Suction/discharge side: female thread BSP 2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) and cast iron (GG) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: polypropylene (PP), polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - FDM 50 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
FDM 50
Air-Operated Diaphragm Pump FDM 50
Features and benefits: for products up to 20.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female Metal pump models: Suction/discharge side: female thread BSP 2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) and cast iron (GG) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: polypropylene (PP), polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C

Features and benefits:

  • for products up to 20.000 mPas (cP)
  • safe dry-running
  • max. size of solids 6,4 mm
  • Connections:
    Plastic pump models:
    Suction/discharge side: flange 2"
    Air inlet: 1/2" NPT female
    Air outlet: 3/4" NPT female
    Metal pump models:
    Suction/discharge side: female thread BSP 2"
    Air inlet: 1/2" NPT female
    Air outlet: 3/4" NPT female
  • versions in stainless steel 316 Ti (S) and aluminium alloy (AL) and cast iron (GG) are explosion-proof to Directive 94/9/EC-ATEX100

The pump is available in:

  • Pump housing: polypropylene (PP), polyvinylidenfluoride (PVDF),
    stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG)
  • Diaphragm: NBR, PTFE, Santopren

Temperature range:

  • Pump housing:
    PP: up to max. 65 °C
    PVDF: up to max. 90 °C
    S: up to max. 100 °C
    AL: up to max. 100 °C
    GG: up to max. 100 °C
  • Diaphragm and seals:
    Santopren: up to max. 100 °C
    PTFE: up to max. 100 °C
    NBR: up to max. 80 °C
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number FDM 50
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAT Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Power Source Air or Pneumatic
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details