FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump FDM 80

Description
Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 9,5 mm Connections: Suction/discharge side: female thread BSP 3" Air inlet: 3/4" NPT female Air outlet: - 1 1/2" NPT female explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE Temperature range: Pump housing: S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: PTFE: up to max. 100 °C NBR: up to max. 80 °C
Datasheet
Description
Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 9,5 mm Connections: Suction/discharge side: female thread BSP 3" Air inlet: 3/4" NPT female Air outlet: - 1 1/2" NPT female explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE Temperature range: Pump housing: S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: PTFE: up to max. 100 °C NBR: up to max. 80 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - FDM 80 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
FDM 80
Air-Operated Diaphragm Pump FDM 80
Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 9,5 mm Connections: Suction/discharge side: female thread BSP 3" Air inlet: 3/4" NPT female Air outlet: - 1 1/2" NPT female explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE Temperature range: Pump housing: S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: PTFE: up to max. 100 °C NBR: up to max. 80 °C

Features and benefits:

  • for products up to 30.000 mPas (cP)
  • safe dry-running
  • max. size of solids 9,5 mm
  • Connections:
    Suction/discharge side: female thread BSP 3"
    Air inlet: 3/4" NPT female
    Air outlet: - 1 1/2" NPT female
  • explosion-proof to Directive 94/9/EC-ATEX100

The pump is available in:

  • Pump housing: stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG)
  • Diaphragm: NBR, PTFE

Temperature range:

  • Pump housing:
    S: up to max. 100 °C
    AL: up to max. 100 °C
    GG: up to max. 100 °C
  • Diaphragm and seals:
    PTFE: up to max. 100 °C
    NBR: up to max. 80 °C
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number FDM 80
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.3 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 3.00 HP
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details