FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump FDM 25

Description
Features and benefits: safe dry-running max. size of solids 3,2 mm Connections: Plastic pump models: Suction/discharge side: flange 1" Metal pump models: Suction/discharge side: female thread BSP 1" Air inlet: 1/4" NPT female Air outlet: 3/8" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C
Datasheet
Description
Features and benefits: safe dry-running max. size of solids 3,2 mm Connections: Plastic pump models: Suction/discharge side: flange 1" Metal pump models: Suction/discharge side: female thread BSP 1" Air inlet: 1/4" NPT female Air outlet: 3/8" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - FDM 25 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
FDM 25
Air-Operated Diaphragm Pump FDM 25
Features and benefits: safe dry-running max. size of solids 3,2 mm Connections: Plastic pump models: Suction/discharge side: flange 1" Metal pump models: Suction/discharge side: female thread BSP 1" Air inlet: 1/4" NPT female Air outlet: 3/8" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C

Features and benefits:

  • safe dry-running
  • max. size of solids 3,2 mm
  • Connections:
    Plastic pump models:
    Suction/discharge side: flange 1"
    Metal pump models:
    Suction/discharge side: female thread BSP 1"
    Air inlet: 1/4" NPT female
    Air outlet: 3/8" NPT female
  • versions in stainless steel 316 Ti (S) and aluminium alloy (AL)
    are explosion-proof to Directive 94/9/EC-ATEX100

The pump is available in:

  • Pump housing: Polypropylene (PP), Polyvinylidenfluoride (PVDF),
    stainless steel 316 Ti (S), aluminium alloy (AL)
  • Diaphragm: NBR, PTFE, Santopren

Temperature range:

  • Pump housing:
    PP: up to max. 65 °C
    PVDF: up to max. 90 °C
    S: up to max. 100 °C
    AL: up to max. 100 °C
  • Diaphragm and seals:
    Santopren: up to max. 100 °C
    PTFE: up to max. 100 °C
    NBR: up to max. 80 °C
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number FDM 25
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 13.f7 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 10.00 HP
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details