FLUX-GERÄTE GMBH Pump Kit Petroleum Products

Description
Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 AL-41/38 in Aluminium alloy Immersion length: 1000 and 1200 mm Motor Type: powerful commutator motor Type F 457, 800 Watt, IP 24 with power supply cable, 5 m long, and 2-pole plug compact design with optimal cooling and low noise level alternatively: Commutator motor Type FEM 4070, 500 Watt, IP 24 with power supply cable, 5 m long, and 2-pole plug with no-volt release, compact design with optimal cooling and low noise level Accessories supplied with the pump: Hose connection AL 2 m flexible petroleum hose DN 25 2 hose clips Quick action tap AL, seal NBR Compression gland PP
Datasheet
Description
Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 AL-41/38 in Aluminium alloy Immersion length: 1000 and 1200 mm Motor Type: powerful commutator motor Type F 457, 800 Watt, IP 24 with power supply cable, 5 m long, and 2-pole plug compact design with optimal cooling and low noise level alternatively: Commutator motor Type FEM 4070, 500 Watt, IP 24 with power supply cable, 5 m long, and 2-pole plug with no-volt release, compact design with optimal cooling and low noise level Accessories supplied with the pump: Hose connection AL 2 m flexible petroleum hose DN 25 2 hose clips Quick action tap AL, seal NBR Compression gland PP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pump Kit - Petroleum Products - FLUX-GERÄTE GMBH
Maulbronn, Germany
Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 AL-41/38 in Aluminium alloy Immersion length: 1000 and 1200 mm Motor Type: powerful commutator motor Type F 457, 800 Watt, IP 24 with power supply cable, 5 m long, and 2-pole plug compact design with optimal cooling and low noise level alternatively: Commutator motor Type FEM 4070, 500 Watt, IP 24 with power supply cable, 5 m long, and 2-pole plug with no-volt release, compact design with optimal cooling and low noise level Accessories supplied with the pump: Hose connection AL 2 m flexible petroleum hose DN 25 2 hose clips Quick action tap AL, seal NBR Compression gland PP

Features and benefits:

  • for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil
  • with mechanical seal
  • optimum barrel emptying due to ideal impellor design
  • to be stripped for cleaning with a minimum of effort

Pump Type:

  • F 430 AL-41/38 in Aluminium alloy

Immersion length:

  • 1000 and 1200 mm

Motor Type:

  • powerful commutator motor Type F 457, 800 Watt, IP 24
  • with power supply cable, 5 m long, and 2-pole plug
  • compact design with optimal cooling and low noise level

alternatively:

  • Commutator motor Type FEM 4070, 500 Watt, IP 24
  • with power supply cable, 5 m long, and 2-pole plug
  • with no-volt release, compact design
  • with optimal cooling and low noise level

Accessories supplied with the pump:

  • Hose connection AL
  • 2 m flexible petroleum hose DN 25
  • 2 hose clips
  • Quick action tap AL, seal NBR
  • Compression gland PP
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number Petroleum Products
Product Name Pump Kit
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Screw Pumps - PDA Series with Valve and ISO Motor Connection Flange - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details