FLUX-GERÄTE GMBH Pump Kit JUNIORFLEX

Description
Features and benefits: for filling, transferring or dispensing small amounts of acids, alkalis, deionized water, cleaning agents, photo developers sealless in the liquid section shaft in Hastelloy C impellor in ETFE outer-ø 25 mm thread on outlet G 1 A (BSP 1" male) ease of handling due to lightweight construction (2 kg) ergonomic handle for single-hand operation optimum carboy emptying due to ideal impellor design Pump Type: F314 PP-25/19 in Polypropylene Immersion length: 700 mm Motor Type: Commutator motor 230 Watt, 230 Volt, 50 Hz, IP 24 including power supply cable, 5 m long, and 2-speed switch for speed control Accessories supplied with the pump: Hose connector PP Flexible PVC hose DN 13, 1,5 m long 2 hose clips Lever tap PP, seal FKM
Datasheet
Description
Features and benefits: for filling, transferring or dispensing small amounts of acids, alkalis, deionized water, cleaning agents, photo developers sealless in the liquid section shaft in Hastelloy C impellor in ETFE outer-ø 25 mm thread on outlet G 1 A (BSP 1" male) ease of handling due to lightweight construction (2 kg) ergonomic handle for single-hand operation optimum carboy emptying due to ideal impellor design Pump Type: F314 PP-25/19 in Polypropylene Immersion length: 700 mm Motor Type: Commutator motor 230 Watt, 230 Volt, 50 Hz, IP 24 including power supply cable, 5 m long, and 2-speed switch for speed control Accessories supplied with the pump: Hose connector PP Flexible PVC hose DN 13, 1,5 m long 2 hose clips Lever tap PP, seal FKM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pump Kit - JUNIORFLEX - FLUX-GERÄTE GMBH
Maulbronn, Germany
Pump Kit
JUNIORFLEX
Pump Kit JUNIORFLEX
Features and benefits: for filling, transferring or dispensing small amounts of acids, alkalis, deionized water, cleaning agents, photo developers sealless in the liquid section shaft in Hastelloy C impellor in ETFE outer-ø 25 mm thread on outlet G 1 A (BSP 1" male) ease of handling due to lightweight construction (2 kg) ergonomic handle for single-hand operation optimum carboy emptying due to ideal impellor design Pump Type: F314 PP-25/19 in Polypropylene Immersion length: 700 mm Motor Type: Commutator motor 230 Watt, 230 Volt, 50 Hz, IP 24 including power supply cable, 5 m long, and 2-speed switch for speed control Accessories supplied with the pump: Hose connector PP Flexible PVC hose DN 13, 1,5 m long 2 hose clips Lever tap PP, seal FKM

Features and benefits:

  • for filling, transferring or dispensing small amounts of acids, alkalis, deionized water, cleaning agents, photo developers
  • sealless in the liquid section
  • shaft in Hastelloy C
  • impellor in ETFE
  • outer-Ø 25 mm
  • thread on outlet G 1 A (BSP 1" male)
  • ease of handling due to lightweight construction (2 kg)
  • ergonomic handle for single-hand operation
  • optimum carboy emptying due to ideal impellor design

Pump Type:

  • F314 PP-25/19 in Polypropylene

Immersion length:

  • 700 mm

Motor Type:

  • Commutator motor 230 Watt, 230 Volt, 50 Hz, IP 24
  • including power supply cable, 5 m long, and 2-speed switch for speed control

Accessories supplied with the pump:

  • Hose connector PP
  • Flexible PVC hose DN 13, 1,5 m long
  • 2 hose clips
  • Lever tap PP, seal FKM
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number JUNIORFLEX
Product Name Pump Kit
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 29.50 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details