FLUX-GERÄTE GMBH Barrel and Container Pump F 426

Description
Features and benefits: suitable for pumping and/or mixing of almost every fluid (e.g. water-based paints) with reliable mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort light and handy design - version in stainless steel without additional mixing collar version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4109 X Functional view: by turning the adjusting lever, the pump can either be set to "mixing" or "pumping". Liquids can also be mixed even when being transferred to another container. The barrel pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Immersion lengths: 1000 and 1200 mm
Datasheet
Description
Features and benefits: suitable for pumping and/or mixing of almost every fluid (e.g. water-based paints) with reliable mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort light and handy design - version in stainless steel without additional mixing collar version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4109 X Functional view: by turning the adjusting lever, the pump can either be set to "mixing" or "pumping". Liquids can also be mixed even when being transferred to another container. The barrel pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Immersion lengths: 1000 and 1200 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel and Container Pump - F 426 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Barrel and Container Pump
F 426
Barrel and Container Pump F 426
Features and benefits: suitable for pumping and/or mixing of almost every fluid (e.g. water-based paints) with reliable mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort light and handy design - version in stainless steel without additional mixing collar version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4109 X Functional view: by turning the adjusting lever, the pump can either be set to "mixing" or "pumping". Liquids can also be mixed even when being transferred to another container. The barrel pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Immersion lengths: 1000 and 1200 mm

Features and benefits:

  • suitable for pumping and/or mixing of almost every fluid (e.g. water-based paints)
  • with reliable mechanical seal
  • optimum barrel emptying due to ideal impellor design
  • to be stripped for cleaning with a minimum of effort
  • light and handy design - version in stainless steel without additional mixing collar
  • version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4109 X

Functional view:

  • by turning the adjusting lever, the pump can either be set to "mixing" or "pumping". Liquids can also be mixed even when being transferred to another container.

The barrel pump is available in:

  • stainless steel 316 L / 316 Ti (S)
  • Polypropylene (PP)

Immersion lengths:

  • 1000 and 1200 mm
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number F 426
Product Name Barrel and Container Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
Above Ground Pump Station - EVERLAST™ Series 4000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details