FLUX-GERÄTE GMBH Barrel and Container Pump F 425

Description
Features and benefits: remains of less than 0,05 l especially recommended for high-grade fluids (like e.g. used in cosmetic industry) optimum use of the liquid in barrel emptying, thus avoiding expenditures nd/or cost in disposal ease of handling to be stripped for cleaning with a minimum of effort version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4001 X Functional view: Before the motor is switched off, the flowback stop valve at the pump inlet will be closed by operating the lever. This prevents the liquid flowing back into the empty barrel. The pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Immersion lengths: 700, 1000, 1200, 1500 mm (other lengths on request)
Datasheet
Description
Features and benefits: remains of less than 0,05 l especially recommended for high-grade fluids (like e.g. used in cosmetic industry) optimum use of the liquid in barrel emptying, thus avoiding expenditures nd/or cost in disposal ease of handling to be stripped for cleaning with a minimum of effort version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4001 X Functional view: Before the motor is switched off, the flowback stop valve at the pump inlet will be closed by operating the lever. This prevents the liquid flowing back into the empty barrel. The pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Immersion lengths: 700, 1000, 1200, 1500 mm (other lengths on request)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel and Container Pump - F 425 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Barrel and Container Pump
F 425
Barrel and Container Pump F 425
Features and benefits: remains of less than 0,05 l especially recommended for high-grade fluids (like e.g. used in cosmetic industry) optimum use of the liquid in barrel emptying, thus avoiding expenditures nd/or cost in disposal ease of handling to be stripped for cleaning with a minimum of effort version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4001 X Functional view: Before the motor is switched off, the flowback stop valve at the pump inlet will be closed by operating the lever. This prevents the liquid flowing back into the empty barrel. The pump is available in: stainless steel 316 L / 316 Ti (S) Polypropylene (PP) Immersion lengths: 700, 1000, 1200, 1500 mm (other lengths on request)

Features and benefits:

  • remains of less than 0,05 l
  • especially recommended for high-grade fluids (like e.g. used in cosmetic industry)
  • optimum use of the liquid in barrel emptying, thus avoiding expenditures nd/or cost in disposal
  • ease of handling
  • to be stripped for cleaning with a minimum of effort
  • version in stainless steel tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 - EC-Type-Examination Certificate No. PTB 00 ATEX 4001 X

Functional view:

  • Before the motor is switched off, the flowback stop valve at the pump inlet will be closed by operating the lever. This prevents the liquid flowing back into the empty barrel.

The pump is available in:

  • stainless steel 316 L / 316 Ti (S)
  • Polypropylene (PP)

Immersion lengths:

  • 700, 1000, 1200, 1500 mm (other lengths on request)
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number F 425
Product Name Barrel and Container Pump
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details