FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump FDM 40

Description
Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 1 1/2" Metal pump models: Suction/discharge side: female thread BSP 1 1/2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) and cast iron (GG) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C
Datasheet
Description
Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 1 1/2" Metal pump models: Suction/discharge side: female thread BSP 1 1/2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) and cast iron (GG) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - FDM 40 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
FDM 40
Air-Operated Diaphragm Pump FDM 40
Features and benefits: for products up to 30.000 mPas (cP) safe dry-running max. size of solids 6,4 mm Connections: Plastic pump models: Suction/discharge side: flange 1 1/2" Metal pump models: Suction/discharge side: female thread BSP 1 1/2" Air inlet: 1/2" NPT female Air outlet: 3/4" NPT female versions in stainless steel 316 Ti (S) and aluminium alloy (AL) and cast iron (GG) are explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Polyvinylidenfluorid e (PVDF), stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG) Diaphragm: NBR, PTFE, Santopren Temperature range: Pump housing: PP: up to max. 65 °C PVDF: up to max. 90 °C S: up to max. 100 °C AL: up to max. 100 °C GG: up to max. 100 °C Diaphragm and seals: Santopren: up to max. 100 °C PTFE: up to max. 100 °C NBR: up to max. 80 °C

Features and benefits:

  • for products up to 30.000 mPas (cP)
  • safe dry-running
  • max. size of solids 6,4 mm
  • Connections:
    Plastic pump models:
    Suction/discharge side: flange 1 1/2"
    Metal pump models:
    Suction/discharge side: female thread BSP 1 1/2"
    Air inlet: 1/2" NPT female
    Air outlet: 3/4" NPT female
  • versions in stainless steel 316 Ti (S) and aluminium alloy (AL) and cast iron (GG)
    are explosion-proof to Directive 94/9/EC-ATEX100

The pump is available in:

  • Pump housing: Polypropylene (PP), Polyvinylidenfluoride (PVDF),
    stainless steel 316 Ti (S), aluminium alloy (AL), cast iron (GG)
  • Diaphragm: NBR, PTFE, Santopren

Temperature range:

  • Pump housing:
    PP: up to max. 65 °C
    PVDF: up to max. 90 °C
    S: up to max. 100 °C
    AL: up to max. 100 °C
    GG: up to max. 100 °C
  • Diaphragm and seals:
    Santopren: up to max. 100 °C
    PTFE: up to max. 100 °C
    NBR: up to max. 80 °C
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number FDM 40
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details