FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump FDM 10

Description
Features and benefits: safe dry-running max. size of solids 1,6 mm Connections: Suction side: G 3/8" female Discharge side: G 3/8" female Air inlet: 1/4" NPT female Air outlet: 1/2" NPT female version in Acetal conductive (AC) explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Acetal conductive (AC), Polyvinylidenfluorid e (PVDF), Diaphragm: Santoprene (PP-EPDM-Copolymer), PTFE Temperature range: Pump housing: PP: up to max. 65 °C AC: up to max. 80 °C PVDF: up to max. 90 °C Diaphragm and seals: Santoprene: up to max. 100 °C PTFE: up to max. 100 °C
Datasheet
Description
Features and benefits: safe dry-running max. size of solids 1,6 mm Connections: Suction side: G 3/8" female Discharge side: G 3/8" female Air inlet: 1/4" NPT female Air outlet: 1/2" NPT female version in Acetal conductive (AC) explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Acetal conductive (AC), Polyvinylidenfluorid e (PVDF), Diaphragm: Santoprene (PP-EPDM-Copolymer), PTFE Temperature range: Pump housing: PP: up to max. 65 °C AC: up to max. 80 °C PVDF: up to max. 90 °C Diaphragm and seals: Santoprene: up to max. 100 °C PTFE: up to max. 100 °C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - FDM 10 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
FDM 10
Air-Operated Diaphragm Pump FDM 10
Features and benefits: safe dry-running max. size of solids 1,6 mm Connections: Suction side: G 3/8" female Discharge side: G 3/8" female Air inlet: 1/4" NPT female Air outlet: 1/2" NPT female version in Acetal conductive (AC) explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: Polypropylene (PP), Acetal conductive (AC), Polyvinylidenfluorid e (PVDF), Diaphragm: Santoprene (PP-EPDM-Copolymer), PTFE Temperature range: Pump housing: PP: up to max. 65 °C AC: up to max. 80 °C PVDF: up to max. 90 °C Diaphragm and seals: Santoprene: up to max. 100 °C PTFE: up to max. 100 °C

Features and benefits:

  • safe dry-running
  • max. size of solids 1,6 mm
  • Connections: Suction side: G 3/8" female
    Discharge side: G 3/8" female
    Air inlet: 1/4" NPT female
    Air outlet: 1/2" NPT female
  • version in Acetal conductive (AC) explosion-proof to Directive 94/9/EC-ATEX100

The pump is available in:

  • Pump housing: Polypropylene (PP), Acetal conductive (AC), Polyvinylidenfluoride (PVDF),
  • Diaphragm: Santoprene (PP-EPDM-Copolymer), PTFE

Temperature range:

  • Pump housing:
    PP: up to max. 65 °C
    AC: up to max. 80 °C
    PVDF: up to max. 90 °C
  • Diaphragm and seals:
    Santoprene: up to max. 100 °C
    PTFE: up to max. 100 °C
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number FDM 10
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details