FLUX-GERÄTE GMBH Pump Kit Concentrated Acids and Alkalis

Description
Features and benefits: for transferreing concentrated acids and alkalis like chromic acid, nitric acid, sulphric acid and sodium hypchlorate unique barrel pump design in PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 PVDF-40/33 in Polyvinylidenfluorid e Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 458, 460 Watt, IP 55 with power supply cable, 5 m ong, and safety plug totally enclosed, fan cooled motor design with special corrosion-resistant painting, making this model particularly suitable for use in corrosive, vapour loaden atmospheres New Lever tap PVDF: Exact, sensitive measuring Higher flow rate Higher operational safety due to improved seal Accessories supplied with the pump: Hose connection PVDF Chemical hose DN 19, 2 m long 2 hose clips Quick action tap PVDF, seal FKM Compression gland PP
Datasheet
Description
Features and benefits: for transferreing concentrated acids and alkalis like chromic acid, nitric acid, sulphric acid and sodium hypchlorate unique barrel pump design in PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 PVDF-40/33 in Polyvinylidenfluorid e Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 458, 460 Watt, IP 55 with power supply cable, 5 m ong, and safety plug totally enclosed, fan cooled motor design with special corrosion-resistant painting, making this model particularly suitable for use in corrosive, vapour loaden atmospheres New Lever tap PVDF: Exact, sensitive measuring Higher flow rate Higher operational safety due to improved seal Accessories supplied with the pump: Hose connection PVDF Chemical hose DN 19, 2 m long 2 hose clips Quick action tap PVDF, seal FKM Compression gland PP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Features and benefits: for transferreing concentrated acids and alkalis like chromic acid, nitric acid, sulphric acid and sodium hypchlorate unique barrel pump design in PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 PVDF-40/33 in Polyvinylidenfluorid e Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 458, 460 Watt, IP 55 with power supply cable, 5 m ong, and safety plug totally enclosed, fan cooled motor design with special corrosion-resistant painting, making this model particularly suitable for use in corrosive, vapour loaden atmospheres New Lever tap PVDF: Exact, sensitive measuring Higher flow rate Higher operational safety due to improved seal Accessories supplied with the pump: Hose connection PVDF Chemical hose DN 19, 2 m long 2 hose clips Quick action tap PVDF, seal FKM Compression gland PP

Features and benefits:

  • for transferreing concentrated acids and alkalis like chromic acid, nitric acid, sulphric acid and sodium hypchlorate
  • unique barrel pump design in PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures
  • sealed inner tube, the liquid being pumped cannot enter the inner tube
  • optimum barrel emptying due to ideal impellor design
  • to be stripped for cleaning with a minimum of effort

Pump Type:

  • F 430 PVDF-40/33 in Polyvinylidenfluoride

Immersion length:

  • 1000 and 1200 mm

Motor Type:

  • Commutator motor Type F 458, 460 Watt, IP 55
  • with power supply cable, 5 m ong, and safety plug
  • totally enclosed, fan cooled motor design with special corrosion-resistant painting, making this model particularly suitable for use in corrosive, vapour loaden atmospheres

New Lever tap PVDF:

  • Exact, sensitive measuring
  • Higher flow rate
  • Higher operational safety due to improved seal

Accessories supplied with the pump:

  • Hose connection PVDF
  • Chemical hose DN 19, 2 m long
  • 2 hose clips
  • Quick action tap PVDF, seal FKM
  • Compression gland PP
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number Concentrated Acids and Alkalis
Product Name Pump Kit
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details