FLUX-GERÄTE GMBH Pump Kit Universal Application

Description
Features and benefits: for transferring liquids in the following industries: food, cosmetics, pharmaceutical, paint and varnishes tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 S-41/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to ATEX, category 2, according to Directieve 94/9/EC, EC-Type-Examination Certificate No. PTB 97 ATEX 1035 robust double shell housing in aluminium, very low noise level improved ventilation system providing optimal cooling and ensuring an extended service life alternatively: Air motor Type F 416 Ex, 470 Watt at 6 bar, II 2 G cp IIC T6 explosion-proof to ATEX, category 2, according to Directive 94/9/EC, PTB-Registration No. 02 ATEX D022 very lightweight and extremely powerful motor, overload-proof easily variable speed control by adjusting either the air supply pressure or volume Accessories supplied with the pump: Earth ground wire, 2 m long Universal hose DN 21, 2 m long, complete with swaged fittings in stainless steel on both ends Quick action tap in stainless steel, seal FEP/PTFE Compression gland PP, electrically conductive
Datasheet
Description
Features and benefits: for transferring liquids in the following industries: food, cosmetics, pharmaceutical, paint and varnishes tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 S-41/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to ATEX, category 2, according to Directieve 94/9/EC, EC-Type-Examination Certificate No. PTB 97 ATEX 1035 robust double shell housing in aluminium, very low noise level improved ventilation system providing optimal cooling and ensuring an extended service life alternatively: Air motor Type F 416 Ex, 470 Watt at 6 bar, II 2 G cp IIC T6 explosion-proof to ATEX, category 2, according to Directive 94/9/EC, PTB-Registration No. 02 ATEX D022 very lightweight and extremely powerful motor, overload-proof easily variable speed control by adjusting either the air supply pressure or volume Accessories supplied with the pump: Earth ground wire, 2 m long Universal hose DN 21, 2 m long, complete with swaged fittings in stainless steel on both ends Quick action tap in stainless steel, seal FEP/PTFE Compression gland PP, electrically conductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Features and benefits: for transferring liquids in the following industries: food, cosmetics, pharmaceutical, paint and varnishes tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0 with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 S-41/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to ATEX, category 2, according to Directieve 94/9/EC, EC-Type-Examination Certificate No. PTB 97 ATEX 1035 robust double shell housing in aluminium, very low noise level improved ventilation system providing optimal cooling and ensuring an extended service life alternatively: Air motor Type F 416 Ex, 470 Watt at 6 bar, II 2 G cp IIC T6 explosion-proof to ATEX, category 2, according to Directive 94/9/EC, PTB-Registration No. 02 ATEX D022 very lightweight and extremely powerful motor, overload-proof easily variable speed control by adjusting either the air supply pressure or volume Accessories supplied with the pump: Earth ground wire, 2 m long Universal hose DN 21, 2 m long, complete with swaged fittings in stainless steel on both ends Quick action tap in stainless steel, seal FEP/PTFE Compression gland PP, electrically conductive

Features and benefits:

  • for transferring liquids in the following industries: food, cosmetics, pharmaceutical, paint and varnishes
  • tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0
  • with mechanical seal
  • optimum barrel emptying due to ideal impellor design
  • to be stripped for cleaning with a minimum of effort

Pump Type:

  • F 430 S-41/38 in stainless steel 316 L / 316 Ti

Immersion length:

  • 1000 and 1200 mm

Motor Type:

  • Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6
  • with power supply cable, 5 m long, and safety plug
  • explosion-proof to ATEX, category 2, according to Directieve 94/9/EC, EC-Type-Examination Certificate No. PTB 97 ATEX 1035
  • robust double shell housing in aluminium, very low noise level
  • improved ventilation system providing optimal cooling and ensuring an extended service life

alternatively:

  • Air motor Type F 416 Ex, 470 Watt at 6 bar, II 2 G cp IIC T6
  • explosion-proof to ATEX, category 2, according to Directive 94/9/EC, PTB-Registration No. 02 ATEX D022
  • very lightweight and extremely powerful motor, overload-proof
  • easily variable speed control by adjusting either the air supply pressure or volume

Accessories supplied with the pump:

  • Earth ground wire, 2 m long
  • Universal hose DN 21, 2 m long, complete with swaged fittings in stainless steel on both ends
  • Quick action tap in stainless steel, seal FEP/PTFE
  • Compression gland PP, electrically conductive
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number Universal Application
Product Name Pump Kit
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
Hydraulic Pump/Motor - 53823580 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details