FLUX-GERÄTE GMBH Datasheets for Drum Pumps

Drum pumps are used to transfer materials from a container into a process or other container. They may be electrically, hydraulically, or pneumatically powered depending on the working environment or application.
Drum Pumps: Learn more

Product Name Notes
Features and benefits: all wetted parts are made of stainless steel, ETFE or PTFE to be stripped for cleaning and/or sterilization with a minimum of effort no contamination of the...
Features and benefits: for filling, transferring or dispensing small amounts of acids, alkalis, deionized water, cleaning agents, photo developers sealless in the liquid section shaft in Hastelloy C impellor in...
Features and benefits: for transferreing concentrated acids and alkalis like chromic acid, nitric acid, sulphric acid and sodium hypchlorate unique barrel pump design in PVDF throughout the world: a steel...
Features and benefits: for transferring acids and alkalis like boric acid, hydrochloric acid, hydrofluoric acid (diluted), phosphoric acid, and liquid fertilizers unique barrel pump design in PP throughout the world:...
Features and benefits: for transferring high flammability liquids like acetone, ethyl alcohol, methyl alcohol, toluene, xylene tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0...
Features and benefits: for transferring liquids in the following industries: food, cosmetics, pharmaceutical, paint and varnishes tested and certified according to ATEX-Directive 94/9/EC, category 1/2, for use in Zone 0...
Features and benefits: for transferring petroleum products like Diesel oil, fuel oil and hydraulic oil with mechanical seal optimum barrel emptying due to ideal impellor design to be stripped for...
Features and benefits: particularly suitable for transferring solvents and other fluids that do not glue, nor crystallize safe dry running of the drum pump no wear on seals inner tube...
Features and benefits: powerful, extremely light and handy pump particularly suitable for emptying 1000-Litre-Container s no floor drains, minimizing leakage risks Functional view: the inner tube houses the shaft, sealed...
Features and benefits: remains of less than 0,05 l especially recommended for high-grade fluids (like e.g. used in cosmetic industry) optimum use of the liquid in barrel emptying, thus avoiding...
Features and benefits: suitable for pumping and/or mixing of almost every fluid (e.g. water-based paints) with reliable mechanical seal optimum barrel emptying due to ideal impellor design to be stripped...
Features and benefits: the safe and cost-efficient solution for transferring high value or hazardous liquids optimim barrel emptying, remains of less than 0,05 l tested and certified according to ATEX-Directive...
Features and benefits: unique barrel pump design in PP and PVDF throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the...
The small drum pump JUNIORFLUX with its fixed collector motor is available with a mechanical seal (F 310) and as a sealless version (F 314). It is especially suitable for...