FLUX-GERÄTE GMBH Pump Kit Acids and Alkalis

Description
Features and benefits: for transferring acids and alkalis like boric acid, hydrochloric acid, hydrofluoric acid (diluted), phosphoric acid, and liquid fertilizers unique barrel pump design in PP throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube suitable for transferring almost all liquid fluids optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 PP-40/33 in Polypropylene Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type FEM 4070, 500 Watt, IP 24 with power supply cable , 5 m long, and 3-pole plug compact design with optimal cooling and low noise level New Lever tap PP: Exact, sensitive measuring Higher flow rate Higher operational safety due to improved seal Accessories supplied with the pump: Hose connection PP Flexibel PVC hose DN 19, 2 m long 2 hose clips Quick action tap PP, seal FKM Compression gland PP
Datasheet
Description
Features and benefits: for transferring acids and alkalis like boric acid, hydrochloric acid, hydrofluoric acid (diluted), phosphoric acid, and liquid fertilizers unique barrel pump design in PP throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube suitable for transferring almost all liquid fluids optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 PP-40/33 in Polypropylene Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type FEM 4070, 500 Watt, IP 24 with power supply cable , 5 m long, and 3-pole plug compact design with optimal cooling and low noise level New Lever tap PP: Exact, sensitive measuring Higher flow rate Higher operational safety due to improved seal Accessories supplied with the pump: Hose connection PP Flexibel PVC hose DN 19, 2 m long 2 hose clips Quick action tap PP, seal FKM Compression gland PP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pump Kit - Acids and Alkalis - FLUX-GERÄTE GMBH
Maulbronn, Germany
Features and benefits: for transferring acids and alkalis like boric acid, hydrochloric acid, hydrofluoric acid (diluted), phosphoric acid, and liquid fertilizers unique barrel pump design in PP throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures sealed inner tube, the liquid being pumped cannot enter the inner tube suitable for transferring almost all liquid fluids optimum barrel emptying due to ideal impellor design to be stripped for cleaning with a minimum of effort Pump Type: F 430 PP-40/33 in Polypropylene Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type FEM 4070, 500 Watt, IP 24 with power supply cable , 5 m long, and 3-pole plug compact design with optimal cooling and low noise level New Lever tap PP: Exact, sensitive measuring Higher flow rate Higher operational safety due to improved seal Accessories supplied with the pump: Hose connection PP Flexibel PVC hose DN 19, 2 m long 2 hose clips Quick action tap PP, seal FKM Compression gland PP

Features and benefits:

  • for transferring acids and alkalis like boric acid, hydrochloric acid, hydrofluoric acid (diluted), phosphoric acid, and liquid fertilizers
  • unique barrel pump design in PP throughout the world: a steel cored inner tube provides the ultimate in stability and extended service life of the mechanical seal - even at high temperatures
  • sealed inner tube, the liquid being pumped cannot enter the inner tube
  • suitable for transferring almost all liquid fluids
  • optimum barrel emptying due to ideal impellor design
  • to be stripped for cleaning with a minimum of effort

Pump Type:

  • F 430 PP-40/33 in Polypropylene

Immersion length:

  • 1000 and 1200 mm

Motor Type:

  • Commutator motor Type FEM 4070, 500 Watt, IP 24
  • with power supply cable , 5 m long, and 3-pole plug
  • compact design with optimal cooling and low noise level

New Lever tap PP:

  • Exact, sensitive measuring
  • Higher flow rate
  • Higher operational safety due to improved seal

Accessories supplied with the pump:

  • Hose connection PP
  • Flexibel PVC hose DN 19, 2 m long
  • 2 hose clips
  • Quick action tap PP, seal FKM
  • Compression gland PP
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number Acids and Alkalis
Product Name Pump Kit
Pump Type Drum Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
GHS1 1/2GH32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.500 inch (38.1 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details