FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump FDMH 25

Description
Features and benefits: high-pressure pump with pressure ratio 3:1 safe dry-running max. size of solids 3,2 mm Connections: Suction/discharge side: female thread BSP 1" Air inlet: 3/8" NPT female Air outlet: 3/8" NPT female explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: stainless steel 316 Ti (S) Diaphragm: PTFE Temperature range: Pump housing: S: up to max. 100 °C Diaphragm and seals: PTFE: up to max. 100 °C
Description
Features and benefits: high-pressure pump with pressure ratio 3:1 safe dry-running max. size of solids 3,2 mm Connections: Suction/discharge side: female thread BSP 1" Air inlet: 3/8" NPT female Air outlet: 3/8" NPT female explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: stainless steel 316 Ti (S) Diaphragm: PTFE Temperature range: Pump housing: S: up to max. 100 °C Diaphragm and seals: PTFE: up to max. 100 °C

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - FDMH 25 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
FDMH 25
Air-Operated Diaphragm Pump FDMH 25
Features and benefits: high-pressure pump with pressure ratio 3:1 safe dry-running max. size of solids 3,2 mm Connections: Suction/discharge side: female thread BSP 1" Air inlet: 3/8" NPT female Air outlet: 3/8" NPT female explosion-proof to Directive 94/9/EC-ATEX100 The pump is available in: Pump housing: stainless steel 316 Ti (S) Diaphragm: PTFE Temperature range: Pump housing: S: up to max. 100 °C Diaphragm and seals: PTFE: up to max. 100 °C

Features and benefits:

  • high-pressure pump with pressure ratio 3:1
  • safe dry-running
  • max. size of solids 3,2 mm
  • Connections:
    Suction/discharge side: female thread BSP 1"
    Air inlet: 3/8" NPT female
    Air outlet: 3/8" NPT female
  • explosion-proof to Directive 94/9/EC-ATEX100

The pump is available in:

  • Pump housing: stainless steel 316 Ti (S)
  • Diaphragm: PTFE

Temperature range:

  • Pump housing:
    S: up to max. 100 °C
  • Diaphragm and seals:
    PTFE: up to max. 100 °C
Supplier's Site

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number FDMH 25
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Air-Driven Liquid Pump - .33 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 225.0 to 7500.0 psi (158 to 5273 m of Water)
Liquid Flow 0.063 to 2.165 GPM (0.24 to 8.20 L/min)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details