FLUX-GERÄTE GMBH Air-Operated Diaphragm Pump RFM/RFML 15

Description
Features and benefits: self-priming safe dry-running max. size of solids: 2 mm Connections: Suction/discharge side BSP 1/2" female Air inlet/outlet BSP 1/4" female The pump is available in: Pump housing: PP, PTFE Diaphragm: EPDM, FKM, NBR, PTFE Temperature range: Pump housing: PP: up to max. 60 °C PTFE: up to max. 100 °C Diaphragms, balls and seals: EPDM: up to max. 80 °C FKM: up to max. 90 °C NBR: up to max. 90 °C PTFE: up to max. 100 °C Type RFML 15 - ATEX100: explosion-proof to Directive 94/9/EC-ATEX100, PTB-Registration No. 04 ATEX D102-1 Pump housing: PP conductive, PTFE conductive Diaphragm: EPDM, FKM, NBR, PTFE
Datasheet
Description
Features and benefits: self-priming safe dry-running max. size of solids: 2 mm Connections: Suction/discharge side BSP 1/2" female Air inlet/outlet BSP 1/4" female The pump is available in: Pump housing: PP, PTFE Diaphragm: EPDM, FKM, NBR, PTFE Temperature range: Pump housing: PP: up to max. 60 °C PTFE: up to max. 100 °C Diaphragms, balls and seals: EPDM: up to max. 80 °C FKM: up to max. 90 °C NBR: up to max. 90 °C PTFE: up to max. 100 °C Type RFML 15 - ATEX100: explosion-proof to Directive 94/9/EC-ATEX100, PTB-Registration No. 04 ATEX D102-1 Pump housing: PP conductive, PTFE conductive Diaphragm: EPDM, FKM, NBR, PTFE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air-Operated Diaphragm Pump - RFM/RFML 15 - FLUX-GERÄTE GMBH
Maulbronn, Germany
Air-Operated Diaphragm Pump
RFM/RFML 15
Air-Operated Diaphragm Pump RFM/RFML 15
Features and benefits: self-priming safe dry-running max. size of solids: 2 mm Connections: Suction/discharge side BSP 1/2" female Air inlet/outlet BSP 1/4" female The pump is available in: Pump housing: PP, PTFE Diaphragm: EPDM, FKM, NBR, PTFE Temperature range: Pump housing: PP: up to max. 60 °C PTFE: up to max. 100 °C Diaphragms, balls and seals: EPDM: up to max. 80 °C FKM: up to max. 90 °C NBR: up to max. 90 °C PTFE: up to max. 100 °C Type RFML 15 - ATEX100: explosion-proof to Directive 94/9/EC-ATEX100, PTB-Registration No. 04 ATEX D102-1 Pump housing: PP conductive, PTFE conductive Diaphragm: EPDM, FKM, NBR, PTFE

Features and benefits:

  • self-priming
  • safe dry-running
  • max. size of solids: 2 mm
  • Connections:
    Suction/discharge side BSP 1/2" female
    Air inlet/outlet BSP 1/4" female

The pump is available in:

  • Pump housing: PP, PTFE
  • Diaphragm: EPDM, FKM, NBR, PTFE

Temperature range:

  • Pump housing:
    PP: up to max. 60 °C
    PTFE: up to max. 100 °C
  • Diaphragms, balls and seals:
    EPDM: up to max. 80 °C
    FKM: up to max. 90 °C
    NBR: up to max. 90 °C
    PTFE: up to max. 100 °C

Type RFML 15 - ATEX100:

  • explosion-proof to Directive 94/9/EC-ATEX100, PTB-Registration No. 04 ATEX D102-1
  • Pump housing: PP conductive, PTFE conductive
  • Diaphragm: EPDM, FKM, NBR, PTFE
Supplier's Site Datasheet

Technical Specifications

  FLUX-GERÄTE GMBH
Product Category Liquid Handling Pumps
Product Number RFM/RFML 15
Product Name Air-Operated Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 11.4 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 4.00 HP
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details