Armstrong International FHC Iron Receiver Condensate Pump FHC-122

Description
These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.
Description
These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

Suppliers

Company
Product
Description
Supplier Links
FHC Iron Receiver Condensate Pump - FHC-122 - Armstrong International
Three Rivers, MI, USA
FHC Iron Receiver Condensate Pump
FHC-122
FHC Iron Receiver Condensate Pump FHC-122
These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

Supplier's Site

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number FHC-122
Product Name FHC Iron Receiver Condensate Pump
Pump Type Condensate Pump
Discharge Pressure 20.0 psi (14.06 m of Water)
Liquid Flow 22.000 GPM (83.33 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Water Pumps - 266979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 20.3 psi (14.28 m of Water)
Power Source 230 v
Pump Housing Material Plastic; Polypropylene
View Details
Single Acting Single Stage Gas Booster - AG Models - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 39000.0 psi (27420 m of Water)
Power Source Air or Pneumatic
View Details