Armstrong International Pumping Trap Model PT-400LL

Description
The Armstrong PT-300LL/PT-400LL are the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. And these light-liquid pumps are for specific gravity down to 0.65. Economical non-electric operation. Uses inexpensive steam or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Specific gravity range. Pumps can accommodate specific gravity down to 0.65.
Datasheet
Description
The Armstrong PT-300LL/PT-400LL are the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. And these light-liquid pumps are for specific gravity down to 0.65. Economical non-electric operation. Uses inexpensive steam or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Specific gravity range. Pumps can accommodate specific gravity down to 0.65.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pumping Trap - Model PT-400LL - Armstrong International
Three Rivers, MI, USA
Pumping Trap
Model PT-400LL
Pumping Trap Model PT-400LL
The Armstrong PT-300LL/PT-400LL are the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. And these light-liquid pumps are for specific gravity down to 0.65. Economical non-electric operation. Uses inexpensive steam or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Specific gravity range. Pumps can accommodate specific gravity down to 0.65.

The Armstrong PT-300LL/PT-400LL are the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. And these light-liquid pumps are for specific gravity down to 0.65.

  • Economical non-electric operation. Uses inexpensive steam or inert gas.
  • Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues.
  • Lower installation costs. Single trade required for installation and maintenance.
  • Peace of mind. Standard unit is intrinsically safe—explosion-proof.
  • Durable construction. ASME code-stamped carbon steel body vessel.
  • Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life.
  • Heavy-duty springs. Springs are made from long-lasting Inconel X-750.
  • Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system.
  • Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults.
  • Externally removable/replaceable seats. Seats can be replaced or cleaned without removing the mechanism assembly.
  • Specific gravity range. Pumps can accommodate specific gravity down to 0.65.
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number Model PT-400LL
Product Name Pumping Trap
Pump Type Inert Gas Driven Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Discharge Size 2.000 inch (50.8 mm)
Power Source Steam; Inert Gas
Unlock Full Specs
to access all available technical data

Similar Products

6506A31-B Standard Centrifugal Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Positive Displacement Pumps - 1218603 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 36.3 psi (25.49 m of Water)
Power Source 100 to 240 v
View Details