Armstrong International Series PT-500 High Capacity Pump Trap Model PT-516

Description
Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric solution to moving large amounts of condensate and other liquids from low points, low pressures or vacuum spaces to an area of higher elevator or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric pumps without the problems of leaking seals or cavitation. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly.
Datasheet
Description
Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric solution to moving large amounts of condensate and other liquids from low points, low pressures or vacuum spaces to an area of higher elevator or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric pumps without the problems of leaking seals or cavitation. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PT-500 High Capacity Pump Trap - Model PT-516 - Armstrong International
Three Rivers, MI, USA
Series PT-500 High Capacity Pump Trap
Model PT-516
Series PT-500 High Capacity Pump Trap Model PT-516
Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric solution to moving large amounts of condensate and other liquids from low points, low pressures or vacuum spaces to an area of higher elevator or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric pumps without the problems of leaking seals or cavitation. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly.

Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy.

The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric solution to moving large amounts of condensate and other liquids from low points, low pressures or vacuum spaces to an area of higher elevator or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric pumps without the problems of leaking seals or cavitation.

  • Economical non-electric operation. Uses inexpensive steam air or inert gas.
  • Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues.
  • Lower installation costs. Single trade required for installation and maintenance.
  • Peace of mind. Standard unit is intrinsically safe—explosion-proof.
  • Durable construction. ASME code-stamped carbon steel body vessel.
  • Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life.
  • Heavy-duty springs. Springs are made from long-lasting Inconel X-750.
  • Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system.
  • Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults.
  • Externally removable/replaceable seats. Seats can be replaced or cleaned without removing the mechanism assembly.
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number Model PT-516
Product Name Series PT-500 High Capacity Pump Trap
Pump Type Condensate Pump
Discharge Pressure 150.0 psi (105 m of Water)
Discharge Size 2.000 to 4.000 inch (50.8 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
865 Dosimat plus - 2.865.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details