Armstrong International FHS Steel Receiver Condensate Pump FHS-122

Description
FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.
Description
FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

Suppliers

Company
Product
Description
Supplier Links
FHS Steel Receiver Condensate Pump - FHS-122 - Armstrong International
Three Rivers, MI, USA
FHS Steel Receiver Condensate Pump
FHS-122
FHS Steel Receiver Condensate Pump FHS-122
FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

Supplier's Site

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number FHS-122
Product Name FHS Steel Receiver Condensate Pump
Pump Type Condensate Pump
Discharge Pressure 20.0 psi (14.06 m of Water)
Liquid Flow 22.000 GPM (83.33 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details