Armstrong International FHC Iron Receiver Condensate Pump FHC-112

Description
These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.
Description
These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

Suppliers

Company
Product
Description
Supplier Links
FHC Iron Receiver Condensate Pump - FHC-112 - Armstrong International
Three Rivers, MI, USA
FHC Iron Receiver Condensate Pump
FHC-112
FHC Iron Receiver Condensate Pump FHC-112
These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

These small, economical condensate units are for pumping water at temperatures up to 200°F (93°C). FHC pumps have standard cast iron receivers. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with industry-standard motors and with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

Supplier's Site

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number FHC-112
Product Name FHC Iron Receiver Condensate Pump
Pump Type Condensate Pump
Discharge Pressure 20.0 psi (14.06 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details