Armstrong International FHS Steel Receiver Condensate Pump FHS-112

Description
FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.
Description
FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

Suppliers

Company
Product
Description
Supplier Links
FHS Steel Receiver Condensate Pump - FHS-112 - Armstrong International
Three Rivers, MI, USA
FHS Steel Receiver Condensate Pump
FHS-112
FHS Steel Receiver Condensate Pump FHS-112
FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

FHS pumps are small, low-priced condensate units for pumping water at temperatures up 200°F (93°C). Standard 3/16"-thick, black steel receivers are provided for years of reliable service. Units are floor-mounted and designed for up to 20,000-square-foot EDR and discharge pressures up to 20 psig (1.4 bar). Units are available in either simplex or duplex configurations with 3500-RPM, single-phase motors. Pumps are typically equipped with mechanical seals rated for temperatures up to 250°F (121°C). Seals for higher temperatures and special faces are available upon request.

Supplier's Site

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number FHS-112
Product Name FHS Steel Receiver Condensate Pump
Pump Type Condensate Pump
Discharge Pressure 20.0 psi (14.06 m of Water)
Liquid Flow 12.000 GPM (45.45 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details