Armstrong International Boiler Feed Pump 5000 Series

Description
Armstrong Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of sizes, these U.S. made pumps have just the right accessories and options to meet your unique needs. What’s more, a nationwide network of stocking distributors means fast, easy, year-round access to pumps and replacement parts.
Datasheet
Description
Armstrong Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of sizes, these U.S. made pumps have just the right accessories and options to meet your unique needs. What’s more, a nationwide network of stocking distributors means fast, easy, year-round access to pumps and replacement parts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boiler Feed Pump - 5000 Series - Armstrong International
Three Rivers, MI, USA
Boiler Feed Pump
5000 Series
Boiler Feed Pump 5000 Series
Armstrong Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of sizes, these U.S. made pumps have just the right accessories and options to meet your unique needs. What’s more, a nationwide network of stocking distributors means fast, easy, year-round access to pumps and replacement parts.

Armstrong Boiler Feed Pumps set new standards of performance. Reliable and efficient, each unit features heavy gauge, 3/16" steel receivers for long operating life. In addition, 3450 RPM motors assure maximum efficiency while maintaining minimum motor horsepower. Available in a wide range of sizes, these U.S. made pumps have just the right accessories and options to meet your unique needs. What’s more, a nationwide network of stocking distributors means fast, easy, year-round access to pumps and replacement parts.

Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number 5000 Series
Product Name Boiler Feed Pump
Pump Type Boiler Feed Pump; Centrifugal Pump
Discharge Pressure 20.0 to 50.0 psi (14.06 to 35.15 m of Water)
Liquid Flow 25.000 to 100.000 GPM (94.70 to 378.79 L/min)
Discharge Size 3.000 to 4.000 inch (76.2 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Ball Valve AODD Pumps - HDB3 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 300.000 GPM (0.00 to 1136.36 L/min)
Discharge Size 3.000 inch (76.2 mm)
View Details
Hydraulic Hand Pumps - 2349584 - RS Components, Ltd.
Specs
Pump Type Hand Foot Pump; Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE (Quiet) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 24 VDC
View Details