Armstrong International Series PT-3500 Low Profile Pump Trap Model PT-3508

Description
The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Cast iron durability. Rugged construction material means long service life. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Flash tanks
Datasheet
Description
The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Cast iron durability. Rugged construction material means long service life. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Flash tanks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PT-3500 Low Profile Pump Trap - Model PT-3508 - Armstrong International
Three Rivers, MI, USA
Series PT-3500 Low Profile Pump Trap
Model PT-3508
Series PT-3500 Low Profile Pump Trap Model PT-3508
The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Cast iron durability. Rugged construction material means long service life. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Flash tanks

The Armstrong PT-3500 Series Low Profile Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems.

  • Economical non-electric operation. Uses inexpensive steam air or inert gas.
  • Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues.
  • Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head.
  • Lower installation costs. Single trade required for installation and maintenance.
  • Peace of mind. Standard unit is intrinsically safe—explosion-proof.
  • Cast iron durability. Rugged construction material means long service life.
  • Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life.
  • Heavy-duty springs. Springs are made from long-lasting Inconel X-750.
  • Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system.
  • Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults.
  • Externally removable/replaceable seats. Seats can be replaced or cleaned without removing the mechanism assembly.

Typical applications

  • Low-pressure heating systems
  • Process heat exchanger or coils with modulating steam control
  • Remote installations (tracing, tank farms, or remote coils)
  • Systems under vacuum
  • Hazardous (explosion-proof) areas
  • Caustic environments
  • Sumps or submersed areas
  • Flash tanks
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number Model PT-3508
Product Name Series PT-3500 Low Profile Pump Trap
Pump Type Condensate Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Discharge Size 0.500 to 3.000 inch (12.7 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
12B9-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details