Armstrong International Steam Trap/Pump Combination Double Duty® 4

Description
The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a heat exchanger under all operating conditions (100% turndown). Economical. non-electric operation Low-maintenance operation. No leaking seals, impeller or motor problems. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade installation. Peace of mind. Intrinsically safe. Ductile iron durability. Rugged construction material means long service life. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The trap/pump can be used in pits or sumps without fear of electrocution or circuit breaker defaults. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Systems under vacuum Hazardous (explosion-proof) areas Flash tanks
Datasheet
Description
The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a heat exchanger under all operating conditions (100% turndown). Economical. non-electric operation Low-maintenance operation. No leaking seals, impeller or motor problems. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade installation. Peace of mind. Intrinsically safe. Ductile iron durability. Rugged construction material means long service life. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The trap/pump can be used in pits or sumps without fear of electrocution or circuit breaker defaults. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Systems under vacuum Hazardous (explosion-proof) areas Flash tanks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steam Trap/Pump Combination - Double Duty® 4 - Armstrong International
Three Rivers, MI, USA
Steam Trap/Pump Combination
Double Duty® 4
Steam Trap/Pump Combination Double Duty® 4
The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a heat exchanger under all operating conditions (100% turndown). Economical. non-electric operation Low-maintenance operation. No leaking seals, impeller or motor problems. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade installation. Peace of mind. Intrinsically safe. Ductile iron durability. Rugged construction material means long service life. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The trap/pump can be used in pits or sumps without fear of electrocution or circuit breaker defaults. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Systems under vacuum Hazardous (explosion-proof) areas Flash tanks

The Armstrong Double Duty® series steam trap/pump combinations are a low maintenance, low-profile solution for draining heat exchangers in various applications. The Double Duty® series offers you the versatility of combining a pump within a steam trap to aide in condensate drainage from a heat exchanger under all operating conditions (100% turndown).

  • Economical. non-electric operation
  • Low-maintenance operation. No leaking seals, impeller or motor problems. No NPSH issues.
  • Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head.
  • Lower installation costs. Single trade installation.
  • Peace of mind. Intrinsically safe.
  • Ductile iron durability. Rugged construction material means long service life.
  • Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system.
  • Safety. The trap/pump can be used in pits or sumps without fear of electrocution or circuit breaker defaults.

Typical applications

  • Low-pressure heating systems
  • Process heat exchanger or coils with modulating steam control
  • Systems under vacuum
  • Hazardous (explosion-proof) areas
  • Flash tanks
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number Double Duty® 4
Product Name Steam Trap/Pump Combination
Pump Type Inert Gas Driven Pump
Discharge Pressure 72.0 psi (50.62 m of Water)
Discharge Size 1.000 inch (25.4 mm)
Power Source Steam; Inert Gas
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
NCT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 3082.007 GPM (11674.27 L/min)
Media Chemical Pump
View Details