Armstrong International Series PT-200 Low Profile Cast Iron Pump Trap Model PT-206

Description
The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned well above the 200˚F (93˚C) limit of conventional electric condensate pumps without the problems of leaking seals or cavitation. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Cast iron durability. Rugged construction material means long service life. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Flash tanks
Datasheet
Description
The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned well above the 200˚F (93˚C) limit of conventional electric condensate pumps without the problems of leaking seals or cavitation. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Cast iron durability. Rugged construction material means long service life. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Flash tanks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PT-200 Low Profile Cast Iron Pump Trap - Model PT-206 - Armstrong International
Three Rivers, MI, USA
Series PT-200 Low Profile Cast Iron Pump Trap
Model PT-206
Series PT-200 Low Profile Cast Iron Pump Trap Model PT-206
The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned well above the 200˚F (93˚C) limit of conventional electric condensate pumps without the problems of leaking seals or cavitation. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Cast iron durability. Rugged construction material means long service life. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Flash tanks

The Armstrong PT-200 Series Low Profile Pump Trap is a low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned well above the 200˚F (93˚C) limit of conventional electric condensate pumps without the problems of leaking seals or cavitation.

  • Economical non-electric operation. Uses inexpensive steam air or inert gas.
  • Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues.
  • Space-saving size. Low-profile body fits in tight spaces while allowing minimal fill head.
  • Lower installation costs. Single trade required for installation and maintenance.
  • Peace of mind. Standard unit is intrinsically safe—explosion-proof.
  • Cast iron durability. Rugged construction material means long service life.
  • Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life.
  • Heavy-duty springs. Springs are made from long-lasting Inconel X-750.
  • Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system.
  • Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults.
  • Externally removable/replaceable seats. Seats can be replaced or cleaned without removing the mechanism assembly.

Typical applications

  • Low-pressure heating systems
  • Process heat exchanger or coils with modulating steam control
  • Remote installations (tracing, tank farms, or remote coils)
  • Systems under vacuum
  • Hazardous (explosion-proof) areas
  • Caustic environments
  • Sumps or submersed areas
  • Flash tanks
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number Model PT-206
Product Name Series PT-200 Low Profile Cast Iron Pump Trap
Pump Type Condensate Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Discharge Size 2.250 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GHS2GH9-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details