Armstrong International Series PT-400 Vertical Steel Pump Trap Model PT-406

Description
The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Reboilers Flash tanks
Datasheet
Description
The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Reboilers Flash tanks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series PT-400 Vertical Steel Pump Trap - Model PT-406 - Armstrong International
Three Rivers, MI, USA
Series PT-400 Vertical Steel Pump Trap
Model PT-406
Series PT-400 Vertical Steel Pump Trap Model PT-406
The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems. Economical non-electric operation. Uses inexpensive steam air or inert gas. Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues. Lower installation costs. Single trade required for installation and maintenance. Peace of mind. Standard unit is intrinsically safe—explosion-proof . Durable construction. ASME code-stamped carbon steel body vessel. Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life. Heavy-duty springs. Springs are made from long-lasting Inconel X-750. Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system. Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults. Externally removable/replaceabl e seats. Seats can be replaced or cleaned without removing the mechanism assembly. Typical applications Low-pressure heating systems Process heat exchanger or coils with modulating steam control Remote installations (tracing, tank farms, or remote coils) Systems under vacuum Hazardous (explosion-proof) areas Caustic environments Sumps or submersed areas Reboilers Flash tanks

The Armstrong PT-400 Series Vertical Pump Trap is the low-maintenance, non-electric solution to moving condensate or other liquids from low points, low pressures or vacuum spaces to an area of higher elevation or pressure. Condensate can be returned at temperatures well above the 200˚F (93˚C) limit of conventional electric condensate pumps without leaking seals or cavitation problems.

  • Economical non-electric operation. Uses inexpensive steam air or inert gas.
  • Low-maintenance operation. No leaking seals, impeller or motor problems means lower maintenance. No NPSH issues.
  • Lower installation costs. Single trade required for installation and maintenance.
  • Peace of mind. Standard unit is intrinsically safe—explosion-proof.
  • Durable construction. ASME code-stamped carbon steel body vessel.
  • Corrosion resistance. Internals are all stainless steel for corrosion resistance and long life.
  • Heavy-duty springs. Springs are made from long-lasting Inconel X-750.
  • Efficiency. A closed loop means no motive or flash steam is lost. All valuable Btu’s are captured and returned to the system.
  • Safety. The pump can be used in flooded pits without fear of electrocution or circuit breaker defaults.
  • Externally removable/replaceable seats. Seats can be replaced or cleaned without removing the mechanism assembly.

Typical applications

  • Low-pressure heating systems
  • Process heat exchanger or coils with modulating steam control
  • Remote installations (tracing, tank farms, or remote coils)
  • Systems under vacuum
  • Hazardous (explosion-proof) areas
  • Caustic environments
  • Sumps or submersed areas
  • Reboilers
  • Flash tanks
Supplier's Site Datasheet

Technical Specifications

  Armstrong International
Product Category Liquid Handling Pumps
Product Number Model PT-406
Product Name Series PT-400 Vertical Steel Pump Trap
Pump Type Condensate Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Discharge Size 0.500 to 1.500 inch (12.7 to 38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details