Fan Blower, Centrifugal 230VAC Square - 120mm L x 120mm H Ball 21.0 CFM (0.588m³/min) 2 Wire Leads
BLOWER 120X37MM 230VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1175-ND | UF90DPB23-H1S2A |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 21 SCFM (35.69 m³/hr) | 21 SCFM (35.69 m³/hr) |
| Maximum Static Pressure | 0.5000 in H2O (0.9342 Torr) | |
| Maximum Sound Level | 51 dbA | 51 dbA |
| Nominal Voltage | 230 volts | 230 volts |