Mechatronics Fan Group AC Axial Cooling Fan UF80A

Description
Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet
Description
Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF80A - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF80A
AC Axial Cooling Fan UF80A
Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance

Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.5 inches
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings or sintered bronze sleeve
Motor: shaded pole
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: impedance

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF80A
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25 to 30 SCFM (42.49 to 50.99 m³/hr)
Maximum Static Pressure 0.1600 to 0.2200 in H2O (0.2989 to 0.4110 Torr)
Maximum Sound Level 32 to 36 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 55 dbA
View Details
Axial Fans - 285529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F2081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details