Mechatronics Fan Group AC Axial Cooling Fan UX12AC

Description
Mechatronics extensive AC Axial fan offering provides many options to meet your thermal management requirements. Multiple voltage options available in each series. Environmental protection options available including conformal coating or IP55 encapsulation. High temperature models for operation up to 90 degrees C. Custom designs welcome.
Datasheet
Description
Mechatronics extensive AC Axial fan offering provides many options to meet your thermal management requirements. Multiple voltage options available in each series. Environmental protection options available including conformal coating or IP55 encapsulation. High temperature models for operation up to 90 degrees C. Custom designs welcome.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UX12AC - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UX12AC
AC Axial Cooling Fan UX12AC
Mechatronics extensive AC Axial fan offering provides many options to meet your thermal management requirements. Multiple voltage options available in each series. Environmental protection options available including conformal coating or IP55 encapsulation. High temperature models for operation up to 90 degrees C. Custom designs welcome.

Mechatronics extensive AC Axial fan offering provides many options to meet your thermal management requirements.

  • Multiple voltage options available in each series.
  • Environmental protection options available including conformal coating or IP55 encapsulation.
  • High temperature models for operation up to 90
    degrees C.
  • Custom designs welcome.
Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UX12AC
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 109 to 130 SCFM (185 to 221 m³/hr)
Maximum Static Pressure 0.3800 to 0.5000 in H2O (0.7100 to 0.9342 Torr)
Maximum Sound Level 43 to 47 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 48 V (Voltage) and 19.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038Z48BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.71 to ? in H2O (3.2 to ? Torr)
Maximum Sound Level 62 dbA
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3181203100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details