Mechatronics Fan Group AC Blower UF90DPB

Description
Size: (120 x120 x 37 mm) 4.72 x 4.72 x 1.46 Features: single inlet blower Operating Voltage (VAC): 115 or 230 Operating Temp: -40°C ~ 60°C Construction: aluminum die cast motor base; UL94V-0 reinforced nylon impeller Bearing Option: motor quality ball bearings Motor: shaded pole Airflow: centrifugal Connection: UL1332 26AWG lead wires, 12 inches nominal Protection: thermal Insulation: class B
Datasheet
Description
Size: (120 x120 x 37 mm) 4.72 x 4.72 x 1.46 Features: single inlet blower Operating Voltage (VAC): 115 or 230 Operating Temp: -40°C ~ 60°C Construction: aluminum die cast motor base; UL94V-0 reinforced nylon impeller Bearing Option: motor quality ball bearings Motor: shaded pole Airflow: centrifugal Connection: UL1332 26AWG lead wires, 12 inches nominal Protection: thermal Insulation: class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Blower - UF90DPB - Mechatronics Fan Group
Preston, WA, USA
AC Blower
UF90DPB
AC Blower UF90DPB
Size: (120 x120 x 37 mm) 4.72 x 4.72 x 1.46 Features: single inlet blower Operating Voltage (VAC): 115 or 230 Operating Temp: -40°C ~ 60°C Construction: aluminum die cast motor base; UL94V-0 reinforced nylon impeller Bearing Option: motor quality ball bearings Motor: shaded pole Airflow: centrifugal Connection: UL1332 26AWG lead wires, 12 inches nominal Protection: thermal Insulation: class B

Size: (120 x120 x 37 mm) 4.72 x 4.72 x 1.46
Features: single inlet blower
Operating Voltage (VAC): 115 or 230
Operating Temp: -40°C ~ 60°C
Construction: aluminum die cast motor base; UL94V-0 reinforced nylon impeller
Bearing Option: motor quality ball bearings
Motor: shaded pole
Airflow: centrifugal
Connection: UL1332 26AWG lead wires, 12 inches nominal
Protection: thermal
Insulation: class B

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF90DPB
Product Name AC Blower
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.5000 in H2O (0.9342 Torr)
Maximum Sound Level 51 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 1759814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182303100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 29 to 25 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details