Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Sleeve 25.0 CFM (0.700m³/min) 2 Wire Leads
FAN AXIAL 80X38MM 115VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1771-ND | UF80A12-SWLR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 25 SCFM (42.49 m³/hr) | 25 SCFM (42.49 m³/hr) |
| Maximum Static Pressure | 0.1600 in H2O (0.2989 Torr) | |
| Maximum Sound Level | 32 dbA | 32 dbA |
| Nominal Voltage | 115 volts | 115 volts |