Fan Tubeaxial 230VAC Square - 280mm L x 280mm H Ball 1130.0 CFM (31.64m³/min) 2 Terminals
FAN HD AXIAL 250X80MM 230VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF250BMB23-H1C2A-ND | UF250BMB23-H1C2A |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1130 SCFM (1921 m³/hr) | 1130 SCFM (1921 m³/hr) |
| Maximum Static Pressure | 0.7800 in H2O (1.46 Torr) | |
| Maximum Sound Level | 70 dbA | 70 dbA |
| Nominal Voltage | 230 volts | 230 volts |