Mechatronics Fan Group AC Axial Cooling Fan UF92A

Description
Size: (92 mm x 92 mm x 38 mm) 3.62 x 3.62 x 1.5 inches Operating voltage (VAC): 115 or 230 VAC Construction: die cast aluminum frame PBT impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: air exhaust over struts Connection: teminal or lead wires Protection: impedance Insulation: Class B
Datasheet
Description
Size: (92 mm x 92 mm x 38 mm) 3.62 x 3.62 x 1.5 inches Operating voltage (VAC): 115 or 230 VAC Construction: die cast aluminum frame PBT impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: air exhaust over struts Connection: teminal or lead wires Protection: impedance Insulation: Class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF92A - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF92A
AC Axial Cooling Fan UF92A
Size: (92 mm x 92 mm x 38 mm) 3.62 x 3.62 x 1.5 inches Operating voltage (VAC): 115 or 230 VAC Construction: die cast aluminum frame PBT impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: air exhaust over struts Connection: teminal or lead wires Protection: impedance Insulation: Class B

Size: (92 mm x 92 mm x 38 mm) 3.62 x 3.62 x 1.5 inches
Operating voltage (VAC): 115 or 230 VAC
Construction: die cast aluminum frame PBT impeller
Bearing option: motor quality ball bearings
Motor: shaded pole
Air flow: air exhaust over struts
Connection: teminal or lead wires
Protection: impedance
Insulation: Class B

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF92A
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 46 SCFM (78.19 m³/hr)
Maximum Static Pressure 0.3200 in H2O (0.5979 Torr)
Maximum Sound Level 38 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

10
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (229 m³/hr)
Maximum Sound Level 59 dbA
View Details
Axial Fans - 2557307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.92 SCFM (98.44 m³/hr)
Nominal Voltage 24 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181201020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details