Mechatronics Fan Group AC Motorized Impeller UF318AAA

Description
Size: (318 dia x 154 mm) 12.5 dia x 6.08 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -20° ~ 50°C Construction: aluminum die cast motor base, aluminum impeller Bearing option: motor quality ball bearings Motor: 4 pole permanent split capacitor, single phase Air flow: centrifugal Connection: lead wires Protection: thermal Insulation: Class B
Datasheet
Description
Size: (318 dia x 154 mm) 12.5 dia x 6.08 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -20° ~ 50°C Construction: aluminum die cast motor base, aluminum impeller Bearing option: motor quality ball bearings Motor: 4 pole permanent split capacitor, single phase Air flow: centrifugal Connection: lead wires Protection: thermal Insulation: Class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Motorized Impeller - UF318AAA - Mechatronics Fan Group
Preston, WA, USA
AC Motorized Impeller
UF318AAA
AC Motorized Impeller UF318AAA
Size: (318 dia x 154 mm) 12.5 dia x 6.08 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -20° ~ 50°C Construction: aluminum die cast motor base, aluminum impeller Bearing option: motor quality ball bearings Motor: 4 pole permanent split capacitor, single phase Air flow: centrifugal Connection: lead wires Protection: thermal Insulation: Class B

Size: (318 dia x 154 mm) 12.5 dia x 6.08 inches
Features: backward curved impeller
Operating voltage (VAC): 115 or 230
Operating temp: -20° ~ 50°C
Construction: aluminum die cast motor base, aluminum impeller
Bearing option: motor quality ball bearings
Motor: 4 pole permanent split capacitor, single phase
Air flow: centrifugal
Connection: lead wires
Protection: thermal
Insulation: Class B

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF318AAA
Product Name AC Motorized Impeller
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1015 to 1165 SCFM (1725 to 1980 m³/hr)
Maximum Static Pressure 1.2 to 1.6 in H2O (2.24 to 2.99 Torr)
Maximum Sound Level 61 to 64 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 500 SCFM (850 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 2557282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.89 SCFM (16.81 m³/hr)
Maximum Sound Level 38 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details