Mechatronics Fan Group AC Axial Cooling Fan UF80B

Description
Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Description
Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance
Datasheet
Datasheet Summary
Powered by GS/AI

The UF80B AC Axial Cooling Fan from Mechatronics Fan Group features dimensions of 80 x 80 x 25 mm (3.15 x 3.15 x 0.98 inches) and operates at either 115 or 230 VAC. It is constructed with an aluminum die cast frame and a UL94V-0 PBT impeller, ensuring durability. The fan is available with either ball bearing or sintered bronze sleeve bearing options, and utilizes a shaded pole motor. It provides air flow through exhaust over struts and can be connected via terminal or 22 AWG lead wire. The fan also offers options for dual voltage (115/230 VAC) and is rated with an IP55 protection level, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The UF80B AC Axial Cooling Fan from Mechatronics Fan Group features dimensions of 80 x 80 x 25 mm (3.15 x 3.15 x 0.98 inches) and operates at either 115 or 230 VAC. It is constructed with an aluminum die cast frame and a UL94V-0 PBT impeller, ensuring durability. The fan is available with either ball bearing or sintered bronze sleeve bearing options, and utilizes a shaded pole motor. It provides air flow through exhaust over struts and can be connected via terminal or 22 AWG lead wire. The fan also offers options for dual voltage (115/230 VAC) and is rated with an IP55 protection level, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF80B - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF80B
AC Axial Cooling Fan UF80B
Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead wire Protection: impedance

Size: (80 x 80 x 25 mm) 3.15 x 3.15 x 0.98 inches
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings or sintered bronze sleeve
Motor: shaded pole
Air flow: exhaust over struts
Connection: terminal or 22 AWG lead wire
Protection: impedance

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF80B
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 to 24 SCFM (30.6 to 40.79 m³/hr)
Maximum Static Pressure 0.1400 to 0.2200 in H2O (0.2616 to 0.4110 Torr)
Maximum Sound Level 31 to 35 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 2557309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.44 SCFM (94.24 m³/hr)
Maximum Sound Level 37 dbA
View Details
Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
AC Fans - Q575-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers