Mechatronics Fan Group AC Motorized Impeller UF250APA

Description
Size: (251 dia x 98 mm) 9.90 dia x 3.86 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent split capacitor, single phase Air flow: centrifugal Connection: 22 AWG lead wires; nom. 14 inches Protection: thermal Insulation: Class B
Datasheet
Description
Size: (251 dia x 98 mm) 9.90 dia x 3.86 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent split capacitor, single phase Air flow: centrifugal Connection: 22 AWG lead wires; nom. 14 inches Protection: thermal Insulation: Class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Motorized Impeller - UF250APA - Mechatronics Fan Group
Preston, WA, USA
AC Motorized Impeller
UF250APA
AC Motorized Impeller UF250APA
Size: (251 dia x 98 mm) 9.90 dia x 3.86 inches Features: backward curved impeller Operating voltage (VAC): 115 or 230 Operating temp: -40° ~ 50°C Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent split capacitor, single phase Air flow: centrifugal Connection: 22 AWG lead wires; nom. 14 inches Protection: thermal Insulation: Class B

Size: (251 dia x 98 mm) 9.90 dia x 3.86 inches
Features: backward curved impeller
Operating voltage (VAC): 115 or 230
Operating temp: -40° ~ 50°C
Construction: aluminum die cast motor base UL94V-0 reinforced nylon impeller
Bearing option: motor quality ball bearings
Motor: 2 pole permanent split capacitor, single phase
Air flow: centrifugal
Connection: 22 AWG lead wires; nom. 14 inches
Protection: thermal
Insulation: Class B

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF250APA
Product Name AC Motorized Impeller
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 770 to 850 SCFM (1309 to 1445 m³/hr)
Maximum Static Pressure 2.2 to 2.9 in H2O (4.11 to 5.42 Torr)
Maximum Sound Level 75 to 76 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2557268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 82.99 SCFM (141 m³/hr)
Maximum Sound Level 49 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
40x40x10mm, 24 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-04010DHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.2 SCFM (10.54 m³/hr)
Maximum Static Pressure 0.1000 in H2O (0.1868 Torr)
View Details
3 suppliers