Fan Tubeaxial 115VAC Square - 80mm L x 80mm H Ball 18.0 CFM (0.504m³/min) 2 Wire Leads
FAN AXIAL 80X25MM 115VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF80B12-BWLR-ND | UF80B12-BWLR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 18 SCFM (30.6 m³/hr) | 18 SCFM (30.6 m³/hr) |
| Maximum Static Pressure | 0.1400 in H2O (0.2616 Torr) | |
| Maximum Sound Level | 31 dbA | 31 dbA |
| Nominal Voltage | 115 volts | 115 volts |