Fan Tubeaxial 24VAC Square - 80mm L x 80mm H Sleeve 2 Wire Leads
FAN AXIAL 80X635MM 24VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | UF80B02-SWH-ND | UF80B02-SWH |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 24 volts | 24 volts |
| Voltage Range | 24 volts | |
| Blower/Fan Type | Tube Axial |