Fan Motorized Impellers 230VAC Round - 400mm Dia Ball 1900.0 CFM (53.20m³/min) 4 Wire Leads
IMPELLER 400X162MM 230VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1204-ND | UF400AAA23-H1C4A |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 1900 SCFM (3229 m³/hr) | 1900 SCFM (3229 m³/hr) |
| Maximum Static Pressure | 5.38 in H2O (10.05 Torr) | |
| Maximum Sound Level | 73 dbA | 73 dbA |
| Nominal Voltage | 230 volts | 230 volts |