Fan Tubeaxial 115VAC Round - 254mm Dia Ball 550.0 CFM (15.40m³/min) 2 Wire Leads
FAN AXIAL 254X89MM 115VAC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1013-ND | UF25GC12-BWHR |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 550 SCFM (935 m³/hr) | 550 SCFM (935 m³/hr) |
| Maximum Static Pressure | 0.4000 in H2O (0.7473 Torr) | |
| Maximum Sound Level | 55 dbA | 55 dbA |
| Nominal Voltage | 115 volts | 115 volts |