Fan Tubeaxial 115VAC Square - 280mm L x 280mm H Ball 2 Terminals
FAN AXIAL 280X80MM 115VAC WIRE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 1570-1860-ND | UF250BMB12-H2C2A |
| Product Name | AC Fans | Fans, Thermal Management - Fans - AC Fans |
| Application | Industrial/Commercial Fans and Blowers | |
| Nominal Voltage | 115 volts | 115 volts |
| Voltage Range | 115 volts | |
| Blower/Fan Type | Tube Axial | |
| Motor Type | 50/60 Hz AC | 50/60 Hz AC |