Mechatronics Fan Group AC Axial Cooling Fan UF60D

Description
Size: (60 x 60 x 30 mm) 2.36 x 2.36 x 1.18 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: exhaust over struts Connection: 22 AWG lead wire Protection: impedance
Datasheet
Description
Size: (60 x 60 x 30 mm) 2.36 x 2.36 x 1.18 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: exhaust over struts Connection: 22 AWG lead wire Protection: impedance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Axial Cooling Fan - UF60D - Mechatronics Fan Group
Preston, WA, USA
AC Axial Cooling Fan
UF60D
AC Axial Cooling Fan UF60D
Size: (60 x 60 x 30 mm) 2.36 x 2.36 x 1.18 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings Motor: shaded pole Air flow: exhaust over struts Connection: 22 AWG lead wire Protection: impedance

Size: (60 x 60 x 30 mm) 2.36 x 2.36 x 1.18 inches
Operating voltage (VAC): 115 or 230
Construction: aluminum die cast frame; UL94V-0 PBT impeller
Bearing option: motor quality ball bearings
Motor: shaded pole
Air flow: exhaust over struts
Connection: 22 AWG lead wire
Protection: impedance

Supplier's Site Datasheet

Technical Specifications

  Mechatronics Fan Group
Product Category Electronic Cooling Fans
Product Number UF60D
Product Name AC Axial Cooling Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.2 SCFM (17.34 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Maximum Sound Level 49 dbA
View Details
Axial Fans - 1759837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details
Reverse Flow Filter Fan exhaust Size 2 (6) , 32.4 Cfm free Flow, 24V Dc Supply, 7W, Ul Type 12 Rohs Compliant Finder - 54AJ9661 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details